Brother logo

Brother TD-2130NHC label printer 300 x 300 DPI 152 mm/sec Ethernet LAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211223
Info modified on:
13 Mar 2024, 09:46:04
Long product name Brother TD-2130NHC label printer 300 x 300 DPI 152 mm/sec Ethernet LAN:

TD-2130NHC - 6 MB, USB 2.0, 10/100 Base-TX, 63 mm, 152.4 mm/s, 1.34kg

Brother TD-2130NHC label printer 300 x 300 DPI 152 mm/sec Ethernet LAN:

Versatile and portable patient wristband and label printer
Working in partnership with PDC Healthcare, we have a wristband and label printing solution created specifically for the Healthcare industry. Using Brother’s TrustSense technology the solution ensures PDC’s media (wristbands & labels) works seamlessly with the TD-2130NHC for stress free printing.

Versatile and transportable, it provides on-demand printing of the most in-demand media in Healthcare.

Key benefits:

Improves patient safety
– Helps protect patients, while providing peace of mind and efficiency to healthcare professionals. The TD-2130NHC prints crisp and accurately imaged wristbands and labels, meeting the NHS ISB 1077 standard).

Flexible and easy to use
– Media is easy to load, and Brother's TrustSense smart technology automatically detects the type of media and calibrates to print both wristbands and labels without any special set up.

Portable
– Bluetooth or Wireless connections plus Battery power and Touch Display Unit options give the ability to print wristbands and labels at almost any point of care location.

PDC media
– the TD-2130NHC only uses TrustSense media from PDC Healthcare – a trusted leader in positive patient identification for more than 55 years.

- Direct thermal technology
- 6”/sec (152mm/sec) print speed & 300 dpi resolution
- Connect via USB, USB Host, Serial or LAN
- Options include: Bluetooth or wireless connection, Touch Display Unit and Battery power
- P-touch Template (ZPL II emulation)
- Supports PDC TrustSense label and wristband media.

Short summary description Brother TD-2130NHC label printer 300 x 300 DPI 152 mm/sec Ethernet LAN:

Brother TD-2130NHC, 300 x 300 DPI, 152 mm/sec, Black, White

Long summary description Brother TD-2130NHC label printer 300 x 300 DPI 152 mm/sec Ethernet LAN:

Brother TD-2130NHC. Maximum resolution: 300 x 300 DPI, Print speed: 152 mm/sec. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.