location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ColorEdge
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG318-4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG318-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047046189
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:40:09
The date of the most recent change of this product data-sheet in Icecat.
Brochure (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 79 cm (31.1") LED IPS
  • - 4K DCI 4096 x 2160 pixels 17:9
  • - 9 ms 350 cd/m² 1500:1
  • - 52 W
Warranty: 5 Years
Long product name EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black :
The long product name of EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31.1" IPS, 4096 x 2160, 1.9:1, CR 1500:1, 350 cd/m2, 9 ms, 2 x DisplayPort, 2 x HDMI, 4 x USB 3.0
More>>>
EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black:
The official description of EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quadruple the Resolution of Full HD. And Then Some

The ColorEdge CG318-4K displays the DCI 4K standard (4096 x 2160) which is more than four times that of full HD (1920 x 1080). It's ideal for creating, editing, and referencing with 2D and 3D CGI, VFX, compositing, and color grading.

Large 31.1" Screen

Whether you are creating, editing, or checking your work, this screen offers ample space to focus on 4K content. At a dense 149 ppi, it’s suited for not only video but also photo retouching and printing.

Reproduces 98% of DCI-P3

This wide-gamut monitor faithfully reproduces almost the entire DCI-P3 standard used in digital cinema. It also covers 100% of the Rec. 709, EBU, and SMPTE-C standards and 99% of Adobe RGB. What's more, it reproduces the sky blues and lush greens that standard sRGB monitors cannot.

SelfCalibration Sensor for Hassle-Free Maintenance

Automate your calibration with the SelfCalibration sensor that is housed within the monitor's top bezel and swings down onto the screen only when calibrating. This sensor eliminates the need for a third-party calibration device and works with EIZO’s ColorNavigator 6 and ColorNavigator NX software.

Color Management Software

For individual users such as photographers that require multiple options for monitor profiling and print matching.

True Blacks with 1500:1 Contrast Ratio

In compliance with the DCI standard, the contrast ratio is a high 1500:1. This produces true blacks that are otherwise difficult to display on a typical LCD monitor. Even when viewing the screen from an angle in a dimly-lit studio the dark tones retain their depth. Also, you can prioritize a high brightness and contrast ratio over the screen brightness uniformity by pressing a button on the front of the monitor.

Multiple Inputs

With a single cable, the DCI 4K resolution at 60 Hz is supported by both DisplayPort 1.2 inputs and at 30 Hz by both HDMI inputs.

Consistent Color Display with IPS Panel

A large screen monitor often exhibits color shift when viewed from an angle. With an IPS panel, more than one person can view the screen at once with little change in color or contrast.

Uniformity from Corner to Corner

Fluctuations in brightness and chromaticity on different parts of the screen are a common trait of LCD monitors. To counteract this, EIZO's patented digital uniformity equalizer (DUE) technology ensures a Delta-E difference of 3 or less across the screen when the monitor leaves the factory. DUE also counterbalances the influences that a fluctuating ambient temperature may have on color temperature and brightness to ensure stable image display.

10-Bit Simultaneous Display

With 10-bit simultaneous color display from a 16-bit look-up table, the CG318-4K can show more than one billion colors simultaneously. This is 64 times as many colors as you get with 8-bit display which results in even smoother color gradations and reduced Delta-E between two adjacent colors.

3D LUT for Accurate Color Display

A 3D LUT is included which adjusts colors individually on an RGB cubic table. With the emulation function of ColorNavigator 6 and ColorNavigator NX, the 3D LUT applies a film look to the image so creators can check how it will be seen by their audience.

Stable Color in Just Three Minutes

A typical monitor takes 30 minutes or more for its brightness, chromaticity, and tone characteristics to stabilize. EIZO has shortened the warm-up time to a mere three minutes. Whether you are working in a studio or taking the monitor with you on location, you get reliable color display soon after turning the monitor on.

Individually Adjusted at the Factory

EIZO adjusts the RGB color characteristics of each monitor at its factory to eliminate variation and ensure smooth tonal display.

Save Thousands of Hours in Annual Maintenance

With ColorNavigator Network software, an administrator can centralize management of all CG318-4K and other ColorEdge monitors on a network. For example the administrator can self-calibrate, set color modes, register or edit asset management settings and other tasks whether the monitors are local or remote. This ensures that monitors always have the proper settings and saves hundreds or even thousands of hours in annual maintenance time.

Broadcast and Cinema Presets

Preset modes for EBU, Rec. 709, SMPTE-C, and DCI ensure you can work in the appropriate color spaces and gamma values. To switch between the presets just push a button on the front of the monitor. With the built-in calibration sensor, you can adjust or maintain the brightness setting for each preset.

Safe Area Marker

A safe area marker designates the area of the screen that will be displayed on any display device. This allows you to confirm that subtitles and other text will be visible.
Available with HDMI inputs only.

Flicker-Free for Reduced Eye Fatigue

The ColorEdge CG318-4K offers flicker-free viewing at all brightness levels. Now you can work without worrying about eye fatigue caused by viewing a flickering screen for long periods of time.

Shading Hood Included

To prevent ambient light from reflecting off the screen, a shading hood that surrounds the top and left and right sides is bundled with the monitor.

5-Year Warranty

5 year warrantyA manufacturer's 5-year warranty covers all components including the LCD panel. EIZO can guarantee a long service life because it manufacturers its products at its own factories ensuring close control over production quality.

Brightness and Color Warranty

Brightness and color are warrantied for up to 10,000 hours from the date of production.
Must be used within the recommended brightness of 120 cd/m2 or less and the color temperature between 5000 – 6500 K.

Short summary description EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black:
This short summary of the EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG318-4K, 79 cm (31.1"), 4096 x 2160 pixels, 4K DCI, LED, 9 ms, Black

Long summary description EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black:
This is an auto-generated long summary of EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CG318-4K. Display diagonal: 79 cm (31.1"), Display resolution: 4096 x 2160 pixels, HD type: 4K DCI, Display technology: LED. Display: LED. Response time: 9 ms, Native aspect ratio: 17:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
79 cm (31.1")
Display resolution *
4096 x 2160 pixels
HD type *
4K DCI
Native aspect ratio *
17:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
9 ms
Screen shape *
Flat
Supported graphics resolutions
1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160, 4096 x 2160
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Contrast ratio (typical) *
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.1704 x 0.1704 mm
Pixel density
149 ppi
Viewable size, horizontal
69.8 cm
Viewable size, vertical
36.8 cm
Digital horizontal frequency
14.5 - 137.5 kHz
Digital vertical frequency
22.5 - 71.5 Hz
Color gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product color *
Black
Feet color
Black
Certification
CB, CE, TUV/GS, cTUVus, FCC-B, ICES-003-B, VCCI-B, TUV, RCM, GOST-R, WEEE, CUDO
Compliance industry standards
RoHS
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
HDCP
Yes
Ports & interfaces
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
14.9 cm
Swiveling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Power consumption (typical) *
52 W
Power consumption (max)
140 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
76 kWh
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
DisplayPort, HDMI, USB
Bundled software
ColorNavigator NX ColorNavigator 6
Weight & dimensions
Width (with stand)
735 mm
Depth (with stand)
245 mm
Height (with stand)
583 mm
Weight (with stand)
12.2 kg
Width (without stand)
735 mm
Depth (without stand)
65.5 mm
Height (without stand)
423 mm
Weight (without stand)
8.3 kg
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 14:56:12
Uk has collected 10 expert reviews for EIZO ColorEdge CG318-4K LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2015-09-11 14:56:12
Eizo's ColorEdge CG318K-4K is a true 4K monitor – twice over. And it's the best monitor for designers, artists (whether digital, CG or VFX) or video editors I've ever reviewed. The first way in that the CG318-4K is a true 4K monitor is that it's 31.1-inc...
Good The best monitor on the market for creatives. Exceptional colour gamut and accuracy. Selfcalibrating...
Bad Hefty price tag...
90%
alphr.com
Updated:
2015-09-11 14:56:12
Eizo doesn't do things by halves. While other manufacturers were dashing to whip their 4K monitors through the production line, Eizo's engineers were toiling quietly to create their vision of the ultimate 4K monitor: the result is the ColorEdge CG318-4K...
Bottom line For any sane, normal human being, the concept of splashing the best part of £4,000 on a monitor is utterly alien. That kind of money would also buy a premium 65in 4K TV with all the trimmings – a far more tempting prospect for us mere mortals. But for th...
100%
Brand Image Product code Product Stock Price from
EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 79 cm (31.1") 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)