location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PW7015L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-BBMV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8944465925169 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 456135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 10:29:19
The date of the most recent change of this product data-sheet in Icecat.
Dell PW7015L Power Companion Quick Start Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell PW7015L Power Companion User's Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Laptop/netbook, Tablet
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 18000 mAh 65 Wh
Warranty: 1 Year
Long product name DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black :
The long product name of DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Power Bank Plus (Barrel) - 65Wh
More>>>
DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black:
The official description of DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ Notebook Power Bank Plus lets you bring extra power with you, so you can be more productive.

Short summary description DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black:
This short summary of the DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PW7015L, 18000 mAh, Lithium-Ion (Li-Ion), Black

Long summary description DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black:
This is an auto-generated long summary of DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black based on the first three specs of the first five spec groups.

DELL PW7015L. Battery capacity: 18000 mAh, Battery technology: Lithium-Ion (Li-Ion). Product color: Black

Portable power for Dell Ultrabooks, Notebooks and tablets
Portable power for Dell Ultrabooks, Notebooks and tablets

The Dell Power Companion lets you bring extra power with you, so you can be more productive. This handy device powers select Dell Notebooks and Ultrabooks, as well as up to two smartphones, tablets or other USB-enabled devices. The Dell Power Companion is lightweight and compact, so you can stay powered on-the-go without adding bulk to your bag.

Designed to charge devices during storage

This compact power solution fits seamlessly into your mobile lifestyle by fitting neatly into your laptop case or bag. The Dell Power Companion is designed to deliver in-bag charging, so your devices are charged when you need them. It's also specifically designed to fit into the Dell Premier Backpack and Dell Premier Briefcases.

USB charging to power additional devices
USB charging to power additional devices

The Dell Power Companion helps keep all your mobile devices charged and ready to go, including smartphones, tablets and more. Two USB charging ports let you simultaneously charge a pair of mobile devices in addition to your Dell notebook.

18,000 mAh battery provides reliable, powerful backup power

The compact and convenient Dell Power Companion features an 18,000 mAh six-cell battery that provides reliable power when you're on the go and is easily charged using your Dell power adaptor. A five-segment LED clearly displays how much power is left, so you can plan accordingly.

The story is currently unavailable. Please, contact us.
Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Charger compatibility *
Laptop/netbook, Tablet
Compatible products
Inspiron 13" (7347), Inspiron 14" 7000 (7437), Inspiron 17" 7000 (7548), Inspiron 5558, Inspiron 5758, Inspiron 7348, Latitude 3450, Latitude 3550, Latitude 12" 7204, Latitude 14" 7404, Latitude 3150, Latitude 3160, Latitude 7350, Latitude E5250, Latitude E5404, Latitude E5450, Latitude E5550, Latitude E7250, Venue 10 pro 5055, Venue 11" Pro 5130, Venue 11" Pro 7140, Venue 8" 3840, Venue 8" 7840, Venue 8" Pro 3845, Venue 8" Pro 5830, Vostro 3558, XPS 13" 9343
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
18000 mAh
Battery capacity
65 Wh
Ports & interfaces
Input interface *
USB Type-A
USB ports quantity
2
Weight & dimensions
Width
78 mm
Depth
162 mm
Height
21.5 mm
Weight
417 g
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL PW7015L Lithium-Ion (Li-Ion) 18000 mAh Black:
Disclaimer

Actual configuration might differ from illustration