location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2910B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 19 ppm
  • - Mono copying Color scanning
  • - 5.8 kg
Long product name Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm :
The long product name of Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP190, 19ppm, 15ppm, 4800 x 1200 dpi
More>>>
Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm:
The official description of Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed & Quality
High Performance Ink Cartridges—The two genuine Canon ink cartridges (one black, one multi-color) contain specially formulated inks for the highest possible quality. They're easy to use and to replace as needed.
FINE Technology — Canon Full-photolithography Inkjet Nozzle Engineering (FINE) uses a patented print head with 1,472 precision nozzles, injecting ink droplets as small as 2 picoliters. More nozzles = amazing images.

Ease of Use
dvanced Z-Lid—The unique expansion top lets you scan or copy bulky or thick items. Lifting approx. 1/2", it lays flat on for clear, complete copies or scans, edge to edge.
7-Segment LED™—The symbols in the unit's display consist of seven large LED segments, for easy reading and operation.
Quick Start—Powering up your printer is now faster than ever. After pressing the power button, you can begin inputting commands in approximately two seconds. Full operation is even enabled in a shorter time now too.

Connectivity
High Speed Connectivity — Connect to your PC with a USB 2.0 Hi-Speed connection.

Energy Star Qualified
Energy Star qualified products and practices help you save money and reduce greenhouse emissions by meeting strict energy efficiency guidelines set by the U.S. Environmental Protection Agency and the U.S. Department of Energy. For more information regarding Canon Energy Star, visit

Short summary description Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm:
This short summary of the Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP190, Inkjet, Color printing, 4800 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm:
This is an auto-generated long summary of Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP190. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Mono copying
Copy speed (color, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
19 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Input color depth
48 bit
Scanner features
Push Scan
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5.8 kg
Other features
Dimensions (WxDxH)
451 x 353 x 169 mm
Compatible operating systems
Windows Vista Windows XP/2000 Mac OS X v.10.3.9 or later
All-in-one functions
Copy, Scan
Color all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:09:19
Uk has collected 9 expert reviews for Canon PIXMA MP190 Inkjet A4 4800 x 1200 DPI 19 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-09-25 22:09:19
Canon's Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate ink tanks, and lacking the extras that make most all-in-ones so useful, the...
Bottom line A simple, cheap device, but produces good quality prints at decent speeds...
67%
alphr.com
Updated:
2011-09-25 22:09:19
A simple, cheap device, but produces good quality prints at decent speeds Canons Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate...
67%
gadgetspeak.com
Updated:
2011-09-25 22:09:19
Canon has recently made some changes to the line-up of its PIXMA range of products. One of these changes involves the entry-level All-in-one device. This position is now taken up by the PIXMA MP190 model...
80%
trustedreviews.com
Updated:
2011-09-25 22:09:19
It's quite hard to find critical reviews of Canon's all-in-one machines on the Internet, including at TrustedReviews, because the company has pretty much perfected the technology, feature set and most importantly the print quality of its printers. How doe...
80%