location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K4Q78AA power adapter/inverter Universal 18 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K4Q78AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4Q78AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP K4Q78AA power adapter/inverter Universal 18 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Universal
  • - Output power: 18 W Input voltage: 90-264 V Output voltage: 20 V
  • - Purpose: Laptop
  • - Black
Long product name HP K4Q78AA power adapter/inverter Universal 18 W Black :
The long product name of HP K4Q78AA power adapter/inverter Universal 18 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quick Charge 18W AC Tablet Adapter
More>>>
HP K4Q78AA power adapter/inverter Universal 18 W Black:
The official description of HP K4Q78AA power adapter/inverter Universal 18 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly charge your HP Pro Slate on the go with the compact HP Quick Charge 18W AC Tablet Adapter designed exclusively for connectivity to you tablet’s pin connector.

Features

Simply connect one end of the adapter to your tablet’s pin connector, and plug the other end into a standard outlet. The compact size fits easily in your carrying case with your tablet.

Rest easy with a one-year parts replacement limited warranty.

Compatible with the HP Pro Slates

Short summary description HP K4Q78AA power adapter/inverter Universal 18 W Black:
This short summary of the HP K4Q78AA power adapter/inverter Universal 18 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP K4Q78AA, Laptop, Universal, 90-264 V, 18 W, 20 V, HP Pro Slates

Long summary description HP K4Q78AA power adapter/inverter Universal 18 W Black:
This is an auto-generated long summary of HP K4Q78AA power adapter/inverter Universal 18 W Black based on the first three specs of the first five spec groups.

HP K4Q78AA. Purpose: Laptop, Power supply type: Universal, Input voltage: 90-264 V. Product color: Black. Width: 55 mm, Depth: 53 mm, Height: 28 mm. Package width: 125 mm, Package depth: 220 mm, Package height: 65 mm

Features
Purpose *
Laptop
Power supply type *
Universal
Input voltage *
90-264 V
Output power *
18 W
Output voltage *
20 V
Adjustable output voltage
No
Compatibility
HP Pro Slates
Design
Product color *
Black
Weight & dimensions
Width
55 mm
Depth
53 mm
Height
28 mm
Weight
107 g
Packaging data
Package width
125 mm
Package depth
220 mm
Package height
65 mm