location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm Slim BDXL Blu-Ray Writer Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3R65AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793664797 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Blu-Ray RW Serial ATA
  • - Internal Mounting: Vertical/Horizontal
  • - BD, CD, DVD
  • - Black
Warranty: Your Option Limited Warranty is a 1 year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed 3 years from the date you purchased the HP Option.
Long product name HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black :
The long product name of HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 9.5mm Slim BDXL Blu-Ray Writer Drive to HP Z Workstation
More>>>
HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black:
The official description of HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware compatibility
The HP 9.5mm Slim BDXL Blu-Ray Writer is compatible with the HP Z420, Z440, Z620, Z640, Z820 and Z840 Workstations. Not all models available in all regions.
Add Blu-Ray functionality to your HP Z Workstation with an HP 9.5mm Slim BDXL Blu-Ray Writer.

Features

Multi-platform compatible
Back up, copy, and transfer files on a writer that creates Blu-Ray DVD discs that can be played on most set-top players and Blu-ray or DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW, DVD-RAM, BD-R and BD-RE discs up to 500 times.1

Plenty of storage
Store up to 128 GB of data on a quad-layer disk, 100 GB on a triple-layer disk, and 50 GB on a dual-layer disk, or record up to nine hours of high-definition (HD) video or 23 hours of standard-definition (SD) video on a 50 GB disc.

Easy SATA interface
Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP
Protect your investment with a warranty that is backed the same world-class HP service and support you get for your workstation.

Short summary description HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black:
This short summary of the HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.5mm Slim BDXL Blu-Ray Writer Drive, Black, Vertical/Horizontal, Desktop, Blu-Ray RW, Serial ATA, BD, CD, DVD

Long summary description HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black:
This is an auto-generated long summary of HP 9.5mm Slim BDXL Blu-Ray Writer Drive optical disc drive Internal Blu-Ray RW Black based on the first three specs of the first five spec groups.

HP 9.5mm Slim BDXL Blu-Ray Writer Drive. Product color: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. Windows operating systems supported: Windows 7 Professional, Windows 7 Professional x64, Windows 8, Windows 8.1, Windows Vista..., Linux operating systems supported: RedHat EL Linux 4.0, RedHat EL Linux 5.0, RedHat EL Linux 6.0, SuSE Linux 10, SuSE Linux 11. Width: 128 mm, Depth: 95 mm, Height: 127 mm. Package width: 184 mm, Package depth: 232 mm, Package height: 95 mm

Design
Internal *
Yes
Product color
Black
Mounting
Vertical/Horizontal
Performance
Purpose *
Desktop
Optical drive type *
Blu-Ray RW
Interface *
Serial ATA
Disc types supported
BD, CD, DVD
System requirements
Windows operating systems supported
Windows 7 Professional, Windows 7 Professional x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
RedHat EL Linux 4.0, RedHat EL Linux 5.0, RedHat EL Linux 6.0, SuSE Linux 10, SuSE Linux 11
Weight & dimensions
Width
128 mm
Weight & dimensions
Depth
95 mm
Height
127 mm
Packaging data
Package width
184 mm
Package depth
232 mm
Package height
95 mm
Technical details
HP segment
Business
Logistics data
Quantity per pallet
480 pc(s)
Number of layers per pallet
8 pc(s)
Harmonized System (HS) code
84717030
Quantity per master (outer) case
6 pc(s)
Number of cartons per pallet layer
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)