location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZ-B31 label-making tape Black on fluorescent orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Laminated Labelling Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-B31 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZ-B31 label-making tape Black on fluorescent orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label color: Black on fluorescent orange
  • - Tape width: 1.2 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZ-B31 label-making tape Black on fluorescent orange :
The long product name of Brother TZ-B31 label-making tape Black on fluorescent orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black on Flu. Orange, 12mm x 5m
More>>>
Short summary description Brother TZ-B31 label-making tape Black on fluorescent orange:
This short summary of the Brother TZ-B31 label-making tape Black on fluorescent orange data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZ-B31, Black on fluorescent orange, TZ, Black, Thermal transfer, Gloss, Brother

Long summary description Brother TZ-B31 label-making tape Black on fluorescent orange:
This is an auto-generated long summary of Brother TZ-B31 label-making tape Black on fluorescent orange based on the first three specs of the first five spec groups.

Brother TZ-B31. Label color: Black on fluorescent orange, Tape type: TZ, Product color: Black. Tape width: 1.2 cm, Tape length: 5 m, Quantity per pack: 1 pc(s)

Features
Label color *
Black on fluorescent orange
Tape type
TZ
Product color
Black
Print technology
Thermal transfer
Finish type
Gloss
Laminated
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1250LB, PT-210E, PT-1800E, PT-2450, PT-550, PT-9400, PT-2500PC, PT-9200PC
Weight & dimensions
Tape width *
1.2 cm
Tape length
5 m
Quantity per pack
1 pc(s)
Package type
Box
Brand Image Product code Product Stock Price from
Brother TZE-731 label-making tape Black on green Brother TZE-731 label-making tape Black on green
(show image)
TZE-731 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-721 label-making tape Black on green Brother TZE-721 label-making tape Black on green
(show image)
TZE-721 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-621 label-making tape Black on yellow Brother TZE-621 label-making tape Black on yellow
(show image)
TZE-621 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-611 label-making tape Black on yellow Brother TZE-611 label-making tape Black on yellow
(show image)
TZE-611 Laminated tape 6mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-541 label-making tape Black on blue Brother TZE-541 label-making tape Black on blue
(show image)
TZE-541 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-151 label-making tape Black on transparent Brother TZE-151 label-making tape Black on transparent
(show image)
TZE-151 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-521 label-making tape Black on blue Brother TZE-521 label-making tape Black on blue
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-641 label-making tape Black on yellow Brother TZE-641 label-making tape Black on yellow
(show image)
TZE-641 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-131 label-making tape Black on transparent Brother TZE-131 label-making tape Black on transparent
(show image)
TZE-131 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-651 label-making tape Brother TZE-651 label-making tape
(show image)
TZE-651 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)