Doro logo

Doro PhoneEasy 631 105 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31555
Info modified on:
21 Oct 2022, 10:32:10
Long product name Doro PhoneEasy 631 105 g Black:

PhoneEasy 631, 3gp (240x320, 144x176), 83dB, 105g, 800mAh Li-ion, Micro SD

Short summary description Doro PhoneEasy 631 105 g Black:

Doro PhoneEasy 631, Clamshell, Single SIM, 2 MP, Bluetooth, 800 mAh, Black

Long summary description Doro PhoneEasy 631 105 g Black:

Doro PhoneEasy 631. Form factor: Clamshell. SIM card capability: Single SIM. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 380 h. Weight: 105 g. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.