location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Strix Glide Control Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strix Glide Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH00E1-BDUA00
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2018 21:24:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Strix Glide Control Black, Orange :
The long product name of ASUS Strix Glide Control Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400x300mm, 208 g
More>>>
ASUS Strix Glide Control Black, Orange:
The official description of ASUS Strix Glide Control Black, Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GLIDE IT YOUR WAY
High-quality Strix Glide mouse pads are designed as the perfect complement for gamers. Choose Strix Glide Control or Strix Glide Speed based on your gaming style and preference.

ACCURATE GLIDING
Premium heavy-weave fabric
Textured surface generates accurate controlled movement — ideal for
games that demand absolute precision

PIXEL-PRECISE TRACKING
Works with all sensor types and sensitivity
Optimized fabric allows pixel-precise tracking no matter whether you use an optical or laser mouse.

TOUGH DESIGN
Fray-resistant design
The embroidered edge has undergone intensive testing, providing better feel, comfort and durability.

Unleash your gaming instincts
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.

Short summary description ASUS Strix Glide Control Black, Orange:
This short summary of the ASUS Strix Glide Control Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Strix Glide Control, Black, Orange, Image

Long summary description ASUS Strix Glide Control Black, Orange:
This is an auto-generated long summary of ASUS Strix Glide Control Black, Orange based on the first three specs of the first five spec groups.

ASUS Strix Glide Control. Width: 400 mm, Depth: 300 mm. Product color: Black, Orange, Surface coloration: Image

Performance
Surface coloration *
Image
Product color *
Black, Orange
Weight & dimensions
Width *
400 mm
Depth *
300 mm
Thickness
3 mm
Weight
208 g
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:22:51
Uk has collected 8 expert reviews for ASUS Strix Glide Control Black, Orange and the average expert rating is 131 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
131%
Source Review comments Score
back2gaming.com
Updated:
2019-12-01 08:22:48
Opening the box you'll get the Mouse pad itself and a VIP Member Warranty Notice.The mouse pad has a premium heavy-weave fabric for smooth control and great precision as what ASUS promises. The fabric is optimized for both an optical or a laser mouse.It a...
Good High Quality Fabric, Embroided Edge, Rubberized back...
Bad Some mice needs manual calibration in order for it to work...
Bottom line After getting used to the Strix Claw with my Razer Vespula, I immediately tested the mouse pad on how would it perform with its partner, the Strix Claw. As expected, the mouse pad is clearly optimized for its partner. Using just a plain 500php mouse also...
176%
goldfries.com
Updated:
2019-12-01 08:22:48
How do you keep a mouse from being lonely? You give them a mouse pad, and that's what ASUS did from the STRIX Claw mouse. Of course, that's not to say you can't use it with any other mice in the market.The STRIX Glide Control Gaming mouse pad is just 1 of...
Bottom line The ASUS STRIX Glide Control Gaming Mouse Pad retails at RM 99. There's nothing to complain about it. The texture serves its purpose as a mouse pad, and the size is more than adequate for any user. It'll be great if ASUS could produce smaller ones and ret...
0%
liveatpc.com
Updated:
2020-01-12 02:42:05
by matthew yapHoot goes the Strix, or ‘owl' as it is known in Greek, a whole new range of gaming peripherals from ASUS. With RoG, is there really need another gaming series? Probably not, but it's here to stay and we've got a whole set of it for review th...
86%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)