location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1642 KVM switch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1642
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1642 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1642 KVM switch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-port DVI Dual View KVMP switch with USB 2.0 support and 2.1 channel surround sound audio
  • - One dual-screen USB console controls two dual-screen computers and two additional USB devices
  • - 2-port USB 2.0 hub built in
  • - Fully compliant with the USB 2.0 specification
  • - Full bass response provides a rich experience for 2.1 channel surround sound systems
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support - fully compliant with the DVI specifications; also HDCP compliant
  • - Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link)
  • - nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
  • - Supports widescreen resolutions
  • - Computer selection via front panel pushbuttons and hotkeys
  • - Multiplatform support – Windows, Linux, Mac, Sun
  • - Console mouse port emulation / bypass feature supports most mouse drivers and multifunction mice
  • - Video DynaSync™ - Exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Complete keyboard emulation for error-free booting
  • - Sun/Mac keyboard support and emulation*
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - *1. PC keyboard combinations emulate Mac keyboards
  • - 2. Mac keyboards only work with their own computers
Long product name ATEN CS1642 KVM switch Silver :
The long product name of ATEN CS1642 KVM switch Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 DVI Dual View KVMP™ Switch
More>>>
ATEN CS1642 KVM switch Silver:
The official description of ATEN CS1642 KVM switch Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1642 USB 2.0 DVI Dual View KVMP™ Switch charts a revolutionary new direction in KVM (Keyboard, Video, Mouse) switch functionality by combining a 2-port KVM switch with a 2-port USB 2.0 hub at the same time as providing dual-screen support for two DVI displays, making it ideal for graphic designers, banking and finance consultants, medical applications, and gamers.

Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.
As a KVM switch, it allows users to access two computers with dual-screen support from a single USB keyboard, USB mouse, and dual-screen console. As a USB hub, it permits each computer to access any peripherals connected to the hub on a "one computer at a time" basis.

Short summary description ATEN CS1642 KVM switch Silver:
This short summary of the ATEN CS1642 KVM switch Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1642, 2560 x 1600 pixels, 10.6 W, Silver

Long summary description ATEN CS1642 KVM switch Silver:
This is an auto-generated long summary of ATEN CS1642 KVM switch Silver based on the first three specs of the first five spec groups.

ATEN CS1642. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2560 x 1600 pixels. Product color: Silver. Power consumption (typical): 10.6 W. Width: 76.8 mm, Depth: 262.3 mm, Height: 45.6 mm

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Number of microphone inputs
2
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product color *
Silver
Display
Built-in display *
No
Power
Power consumption (typical)
10.6 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
76.8 mm
Depth
262.3 mm
Height
45.6 mm
Weight
560 g
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 14:19:23
Uk has collected 2 expert reviews for ATEN CS1642 KVM switch Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
hardwarebistro.com
Updated:
2020-01-01 14:19:23
For more than two decades, ATEN has earned a sterling reputation for delivering the finest KVM (keyboard/video/mouse) and remote connectivity solutions to manage servers and other network devices. Today we stand as the largest KVM manufacturer in the...
Good Support dual DVI display (including analog display), provides 2.1 channel surround sound system, superior widescreen resolution & video quality, Hotkeys for faster respond & easier mode selection, Firmware is upgradable, Auto & smart mode scanning &...
Bad Expensive, Bulky & heavy cabling...
90%
Brand Image Product code Product Stock Price from
ATEN CS1744 KVM switch White ATEN CS1744 KVM switch White
(show image)
CS1744 CS1744 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)