location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-angle 5Pin Mini B M/M), 3-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR030-003-UPB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182111 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - USB A Straight Male
  • - Mini-USB B Angled Male
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Warranty: 5-year limited warranty
Long product name Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black :
The long product name of Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-angle 5Pin Mini B M/M), 3-ft.
More>>>
Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black:
The official description of Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's UR030-003-UPB, 3-ft, USB 2.0 Universal / Reversible "A" to Up-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on a computer or hub. Backward compatible - can be used with older USB1.1 applications as well. All Tripp Lite USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.
- Universal / Reversible "A" connector plugs in any direction
- Up-Angle Mini B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
- Meets or Exceeds USB 2.0 Specifications
- Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors
- Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
- Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
- Nickel plated connectors and gold plated copper contacts for superior conductivity.
- Molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black:
This short summary of the Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR030-003-UPB, 0.91 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black:
This is an auto-generated long summary of Tripp Lite UR030-003-UPB USB cable USB 2.0 0.91 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR030-003-UPB. Cable length: 0.91 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Features
Product color *
Black
Weight & dimensions
Cable length *
0.91 m
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U030-003-COIL USB cable USB 2.0 0.9 m USB A Mini-USB B Black Tripp Lite U030-003-COIL USB cable USB 2.0 0.9 m USB A Mini-USB B Black
(show image)
U030-003-COIL U030-003-COIL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-010 USB cable USB 2.0 3.05 m USB A Micro-USB B Black Tripp Lite UR050-010 USB cable USB 2.0 3.05 m USB A Micro-USB B Black
(show image)
UR050-010 UR050-010 Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-RA USB cable USB 2.0 0.91 m USB A Micro-USB B Black Tripp Lite UR050-003-RA USB cable USB 2.0 0.91 m USB A Micro-USB B Black
(show image)
UR050-003-RA UR050-003-RA Universal Reversible USB 2.0 Cable (Reversible Right / Left-Angle A to Micro-B M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006-RA USB cable USB 2.0 1.83 m USB A Mini-USB B Black Tripp Lite UR030-006-RA USB cable USB 2.0 1.83 m USB A Mini-USB B Black
(show image)
UR030-006-RA UR030-006-RA Universal Reversible USB 2.0 Cable (Reversible Right/Left-Angle A to 5Pin Mini-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006 USB cable USB 2.0 1.83 m USB A Mini-USB B Black Tripp Lite UR030-006 USB cable USB 2.0 1.83 m USB A Mini-USB B Black
(show image)
UR030-006 UR030-006 Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-18N-RA USB cable USB 2.0 0.46 m USB A Black Tripp Lite UR024-18N-RA USB cable USB 2.0 0.46 m USB A Black
(show image)
UR024-18N-RA UR024-18N-RA Universal Reversible USB 2.0 Extension Cable (Reversible Right/Left-Angle A to A M/F), 18-in. (45.72 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-006 USB cable USB 2.0 1.83 m USB A Black Tripp Lite UR024-006 USB cable USB 2.0 1.83 m USB A Black
(show image)
UR024-006 UR024-006 Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-001 USB cable USB 2.0 0.3 m USB A Black Tripp Lite UR024-001 USB cable USB 2.0 0.3 m USB A Black
(show image)
UR024-001 UR024-001 Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR022-010 USB cable USB 2.0 3.05 m USB A USB B Black Tripp Lite UR022-010 USB cable USB 2.0 3.05 m USB A USB B Black
(show image)
UR022-010 UR022-010 Universal Reversible USB 2.0 Cable (Reversible A to B M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR022-006-RA USB cable USB 2.0 1.83 m USB A USB B Black Tripp Lite UR022-006-RA USB cable USB 2.0 1.83 m USB A USB B Black
(show image)
UR022-006-RA UR022-006-RA Universal Reversible USB 2.0 Cable (Right / Left-Angle Reversible A to B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)