location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P516-001 VGA Monitor Y Splitter Cable (HD15 M/2xF), 1 ft. (0.31 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P516-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332123602 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Splits the VGA/XVGA signal providing simultaneous display of the same image on two monitors
  • - HD15 Male splits to 2 HD15 Female
Warranty: Lifetime limited
Long product name Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black :
The long product name of Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Monitor Y Splitter Cable (HD15 M/2xF), 1 ft. (0.31 m)
More>>>
Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black:
The official description of Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This VGA/XVGA Monitor "Y" Splitter cable provides an inexpensive alternative for splitting the video signal from your PC's VGA port to two monitors (up to 800 x 600) that use standard 15-pin plugs. Perfect for laptops to display on a separate, larger monitor. Use for short-distance applications only. For higher resolution monitors, use P516-001-HR. For applications that require longer distances and highest resolution, see B114-002-R Powered 2-Port Splitter or B114-004-R Powered 4-Port Splitter.

Short summary description Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black:
This short summary of the Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P516-001, 0.3 m, VGA (D-Sub), 2 x VGA (D-Sub), Male, Female, Black

Long summary description Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P516-001 VGA cable 0.3 m VGA (D-Sub) 2 x VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P516-001. Cable length: 0.3 m, Connector 1: VGA (D-Sub), Connector 2: 2 x VGA (D-Sub). Package width: 160 mm, Package depth: 190.5 mm, Package height: 6.4 mm. Master (outer) case width: 228.6 mm, Master (outer) case length: 355.6 mm, Master (outer) case height: 76.2 mm

Features
Cable length *
0.3 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
2 x VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
Black
Maximum resolution
800 x 600 pixels
Country of origin
China
Weight & dimensions
Package width
160 mm
Package depth
190.5 mm
Package height
6.4 mm
Weight & dimensions
Package weight
140 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332123609
Master (outer) case width
228.6 mm
Master (outer) case length
355.6 mm
Master (outer) case height
76.2 mm
Master (outer) case weight
1.22 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)