location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-AX200U data projector 2000 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-AX200U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-AX200U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-AX200U data projector 2000 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - Screen size compatibility: 1016 - 5080 mm (40 - 200")
  • - Focus: Manual
  • - 290 W
Warranty: 1 year or 2,000 hours (whichever comes first) on parts and labor. 90 days or 500 hours (whichever comes first) on lamp.
Long product name Panasonic PT-AX200U data projector 2000 ANSI lumens LCD :
The long product name of Panasonic PT-AX200U data projector 2000 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Definition Home Theater Projector with Smooth Screen Technology and up to 6000:1 Contrast Ratio; 2000 ANSI Lumens; Widescreen
More>>>
Short summary description Panasonic PT-AX200U data projector 2000 ANSI lumens LCD:
This short summary of the Panasonic PT-AX200U data projector 2000 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-AX200U, 2000 ANSI lumens, LCD, 1016 - 5080 mm (40 - 200"), 1.2 - 12.4 m, 30 - 70 kHz, 50 - 87 Hz

Long summary description Panasonic PT-AX200U data projector 2000 ANSI lumens LCD:
This is an auto-generated long summary of Panasonic PT-AX200U data projector 2000 ANSI lumens LCD based on the first three specs of the first five spec groups.

Panasonic PT-AX200U. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Screen size compatibility: 1016 - 5080 mm (40 - 200"). Light source type: Lamp, Lamp type: UHM, Lamp power: 220 W. Focus: Manual, Focal length range: 21.7 - 43.1 mm. Serial interface type: RS-232. Dot clock scanning frequency: 150 MHz, Certification: UL60950-1, FCC Class B, C-UL, ICES-003

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 07:33:46
Uk has collected 39 expert reviews for Panasonic PT-AX200U data projector 2000 ANSI lumens LCD and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
digitalversus.com
Updated:
2016-12-12 02:46:04
Smooth Screen Given that the LCD panels in tri-LCD projectors are not perfectly aligned, the projection matrix is sometimes visible. This means that a grid can be seen on the projected image, either faintly or more noticeably. Smooth Screen technology...
Good Pluses, Design & handling, Video noise very well handled, Very good DVD upscaling to 720p, Quiet dynamic iris, 27.5 dB recorded when in operation...
Bad Minuses, Price a little high for a 720p projector, Matrix visible very occasionally, Uneven picture sharpness not great for office computing...
100%
pcauthority.com.au
Updated:
2016-12-12 02:46:05
As we welcome the award-winning Panasonic back to the fold, we're reminded how this machine rewrote the rulebook for sub-$3000 projector performance.It stopped us in our tracks with a picture quality hitherto unseen at this price, and it's fair to say...
Bottom line In AV terms this unit has been around a while, yet for the most part it’s refusing to show its relative age: still great value...
100%
avreview.co.uk
Updated:
2016-12-12 02:46:06
The AX200 isn't wholly without appeal, as we'd expect of a Panasonic projector. Its pictures are bright (so much so that it can be used in ambient light), its colours are really vibrant and pure, and its images look unusually satisfying with most console games.
60%
stuff.tv
Updated:
2016-12-12 02:46:08
This machine rewrote the rulebook for sub-£1000 projector performance. In fact, it stopped us in our tracks with a picture quality unseen at this price.There’s not much to get excited about before you see the PT-AX200E in action; Panasonic opts for sen...
Good Simple set-up. Punchy, dynamic colours. Good contrast levels and insight...
Bad Not a Full HD spec. Occasional lattice effect apparent...
Bottom line So old it can get a free bus pass, but still great value and for the most part doesn’t show its age in any way...
100%
igizmo.co.uk
Updated:
2016-12-12 02:46:10
It may be big and ugly but it’s easy to setup and has stunning picture quality Stunning picture detail / bright No SCART / boxy-looking The off-white finish will help the PT-AX200E blend into most living rooms, which is no bad thing as it’s huge – and...
Good Stunning picture detail, bright...
Bad No SCART, boxylooking...
100%
gadgetguy.com.au
Updated:
2016-12-12 02:46:15
Thomas BartlettIll make no secret of it: for the past few years my favourite budget 720p projector has been whatever the current Panasonic model has been, ever since the PT-AE500 projector. The PT-AX200 is the fourth replacement since then and, like e...
Good Easy installation with wide zoom and lens shift, fully supports 1080p24 for smooth high definition images, no screen door effect at all.
Bad Image can seem a touch softer due to lack of screen door effect.
Bottom line Note: This projector was reviewed in comparison to 4 others as part of the Into the light - 5 projectors reviewed article.
90%
pcworld.co.nz
Updated:
2016-12-12 02:46:15
Panasonic's new AX200 continues a trend of annual updates to the company's highly successful line of mid-range high definition projectors. Providing top-shelf video quality and tonnes of features for a low price, these projectors sell themselves. The AX20...
0%
goodgearguide.com.au
Updated:
2016-12-12 02:46:19
Panasonics PT-AX200E projector is great for both viewing data and movies thanks to impressive image quality and unaltered colour reproduction, but lacks Full HD output.
Good Great colour reproduction, impressively clean image quality...
Bad Heavy and bulky, only 720p The Final Word Panasonics PT-AX200E projector is great for both viewing data and movies thanks to impressive image quality and unaltered colour reproduction, but lacks Full HD output.
Bottom line Panasonics PT-AX200E projector is great for both viewing data and movies thanks to impressive image quality and unaltered colour reproduction, but lacks Full HD output.
75%
expertreviews.co.uk
Updated:
2016-12-12 02:46:22
The PT-AX200E is one of the brightest 720p home cinema projectors weve seen thanks to its 2,000 lumens lamp. This extra brightness means the projector is more flexible than most. For example, you can enjoy films, sports and games in daylight withou...
100%
techradar.com
Updated:
2016-12-12 02:46:23
Panasonic more than most has set its crosshairs on the HD gamer, and with the LCD-driven AX200E it has made a model fit for the job.The AX200E is no lightweight. As well as being a large projector, it also boasts lots of connections, with two HDMI inpu...
Good Two HDMI inputs, Living room-friendly setup, Great picture, Excellent ‘game’ mode...
Bad Average contrast (despite the claims), Bulky design...
100%
whathifi.com
Updated:
2016-12-12 02:46:24
As we welcome the Award-winning Panasonic back to the fold, we're reminded how this machine rewrote the rulebook for sub-£1000 projector performance.It stopped us in our tracks with a picture quality hitherto unseen at this price, and it's fair to say...
Good Simple setup, punchy, dynamic colours, good contrast levels and insight...
Bad Not a Full HD spec, occasional lattice effect apparent...
100%
Zdnet.com.au
Updated:
2016-12-12 02:46:25
The Panasonic PT-AX200E replaces the PT-AX100E projector. The new model keeps the excellent picture quality and ease of use that impressed us on its predecessor, and drops the price AU$550. DesignThis is not a portable projector. At 395mm by 300mm by 1...
Good Accurate colour reproduction, Impressive image quality...
Bad Plain design, Big and heavy, 720p only...
Bottom line The Panasonic PT-AX200E is an easy to use, flexible projector that provides excellent resolution for both data and movies. However, this powerful unit is only a minor, if cheaper, upgrade of its predecessor and lacks full high definition.
78%
audioenz.co.nz
Updated:
2016-12-12 02:46:27
Panasonic PT-AX200 By Jamie Gemming February 2008 Panasonic PT-AX200 projector. $2999. Just like a good novel I usually try and keep the outcome of my review a surprise till near the end but with this projector I know I’ll be screaming “bloody...
0%