location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C2670FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C2670FW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Color printing
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Color copying Color scanning
  • - Samsung Mobile Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 26.6 kg
Long product name Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi :
The long product name of Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3" LCD, 500W, 512MB, USB 2.0, Fast Ethernet, WLAN 802.11 b/g/n, 55dB/56dB/37dB, 26ppm, 9600 х 600, 26.62kg
More>>>
Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi:
The official description of Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Higher Quality Print Output

Samsung’s Rendering Engine for Clean Page (ReCP) technology, up to 9,600 x 600 dpi effective output and our polymerized toner improve the overall quality and vibrancy of your color printing. Graphics and text are brought into sharper focus, while solid objects are overlapped to eliminate white gaps.

High-Speed Printing and Image Processing

Achieve print speeds of up to 27 pages per minute (ppm). The 533 MHz dual-core processor, combined with 512 MB standard memory (expandable up to 1 GB), reduces completion time for even the heaviest print and copy jobs. So your business can speed up document processing to drive efficiency.

A Wide Range of Media Handling

The printers’ multipurpose tray supports media of up to 220 gsm (grams per square meter) in weight, offering more printing choices. Numerous labels, cards and envelopes can be printed using the multipurpose tray, virtually eliminating the time it takes to feed sheets one at a time.

Mobile Printing and Samsung NFC Print™

The Samsung Mobile Print App allows you to print from your mobile device with useful features, including N-up printing, image size adjustment, visual troubleshooting and support for mobile scan and mobile fax. With Samsung NFC Print™, workers can simply tap, print and go with the Mobile Print App.

USB Direct Printing

Print your files directly from the external USB port.

eXtensible Open Architecture (XOA)

The XOA web platform supports an array of server-based productivity solutions. From the UI, users can tap into a robust lineup of web-connected solutions. From the server, printer network managers can easily install and manage custom solutions tailored for your business. Learn More

High Yield for Cost Efficiency

Enjoy quality color printouts while managing your total cost of ownership (TCO). Our high yield cartridges mean more time between changes and less expense with each printout. (Black toner cartridges yield 6,000 standard pages, yellow/ magenta/cyan toner cartridges yield 3,500 standard pages)

Monitor Supplies and Troubleshoot with Mobile

Print directly from your NFC enabled mobile device via the Samsung Mobile Print App. Features of the App include advanced print functions, supplies monitoring, error troubleshooting with visual aids, scan and fax.

Eco Features

With the one-touch Eco button and the smart Eco Driver, it's easy to cut costs. Print more on each page with N-up and duplex functionality, change to Toner Save mode, skip blank pages or print in greyscale. With the Results Simulator you can even see how much CO2, power and paper you've saved.

Short summary description Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-C2670FW, Laser, Color printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung ProXpress SL-C2670FW. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
26 ppm
Time to first page (black, normal)
17 s
Time to first page (color, normal)
17 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
26 cpm
Copy speed (color, normal quality, A4)
26 cpm
Time to first copy (black, normal)
19 s
Time to first copy (color, normal)
19 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
10 ppm
Scan speed (black)
24 ppm
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Features
Maximum duty cycle *
60000 pages per month
Page description languages
PCL 5c, PCL 6C, PDF 1.7, PostScript 3, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette
Maximum input capacity
820 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Paper handling
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal storage capacity
4 GB
Card reader integrated
Yes
Internal memory *
512 MB
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
56 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
500 W
Power consumption (standby)
18 W
Power consumption (off)
2.48 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
469 mm
Depth
504.3 mm
Height
452.5 mm
Weight
26.6 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:07:11
Uk has collected 2 expert reviews for Samsung ProXpress SL-C2670FW multifunction printer Laser A4 9600 x 600 DPI 26 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%