location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J1R2
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1200 mAh
  • - Symbian OS
More>>>
Short summary description Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black:
This short summary of the Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N95, 7.11 cm (2.8"), 240 x 320 pixels, Symbian OS, Black

Long summary description Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black:
This is an auto-generated long summary of Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black based on the first three specs of the first five spec groups.

Nokia N95. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 1200 mAh. Product color: Black. Weight: 129 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:57:43
Uk has collected 210 expert reviews for Nokia N95 7.11 cm (2.8") Symbian OS 1200 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
igizmo.co.uk
Updated:
2016-11-15 01:57:35
What's the difference between Nokia's popular N95 and the N95 8GB? We find out Stunning 5 Megapixel camera / on-board video editing Slider motion feels flimsy / chunky handset Early Nokia 3G phones looked like they had been styled by Picasso. And not i...
Good Stunning 5 Megapixel camera, onboard video editing...
Bad Slider motion feels flimsy, chunky handset...
80%
gadgetshow.channel5.com
Updated:
2016-11-15 01:57:35
Nokia N95 8GB is a mobile phone designed and manufactured by known mobile company, Nokia. It is part of the company's N Series, and it comes with a memory capacity of 8 GB. The camera features a 5 MP camera and a secondary CIF videocall camera. Its mea...
Good iPhone schmiphone! If you want a multimedia mobile (that's not fruit-flavoured), get the N95 8GB. It's pretty much the same as the original except the bods at Nokia have given it a delicious 2.8-inch screen, has a far better battery, it's been...
Bad Some of the features have remained the same from the original N95 - HSDPA powered 3G, Wi-Fi, a cracking five-megapixel camera and GPS! That's not to say they're not good, we just needed to put something in the 'bad' section.
Bottom line Nokia did the seemingly impossible, it improved an already 'perfect' smartphone. The N95 8GB is one of the finest do-it-all handsets on the planet.Best offers for the Nokia N95 8GBeBay.co.uk £169.95 Amazon Marketplace £255.55 Nokia N95 8...
100%
theglobeandmail.com
Updated:
2016-11-15 01:57:35
Impressive multimedia device hampered by lack of QWERTY keypad.The first phone from Nokias N series to hit Canada, courtesy of Rogers Wireless, is the N95. Its billed as a “multimedia computer,” but this lofty and inaccurate moniker doesnt do the p...
80%
itreviews.com
Updated:
2016-11-15 01:57:35
This is a large mobile with a readable screen. A definite improvement on the vanilla N95, but perhaps too chunky for some. And the second slider is an over-designed indulgence. Nokia - N95 8GB price Buy Nokia N95 8GB securely online at a bargain price...
0%
itpro.co.uk
Updated:
2016-11-15 01:57:35
Although some of the enhancements over its predecessor are minor, they make a big difference to the user experience and deliver a device thats better behaved and more primed for business than its predecessor...
Bottom line Although some of the enhancements over its predecessor are minor, they make a big difference to the user experience and deliver a device thats better behaved and more primed for business than its predecessor...
83%
letsgomobile.org/en
Updated:
2016-11-15 01:57:35
Nokia N95 8GB review I t has been quite some time since the Nokia N95 was put on the market. During the Mobile World Congress 2008 the successor was already announced: the Nokia N96. In the meantime Nokia have put an 8GB version of the Nokia N95 on the...
75%
T3.com
Updated:
2016-11-15 01:57:35
Its always been a proper, grown ups mobile with more whistles and bells than a gang of town criers at an early 90s rave, but the revamped N95 now crams in even more features than before, and looks yet more sophisticated. Its not just because the e...
Good It has WiFi and HSDPA, Impressive media player...
Bad A bit on the chubby side for a blower...
Bottom line The pearly king of convergence, the N95 Mark 2 is an awesome phone, a great music player, and just about everything else in between.
80%
goodgearguide.com.au
Updated:
2016-11-15 01:57:35
As its name rather heavily implies, the Nokia N95 8GB is a nominal upgrade to the N95, sporting 8GB of internal memory rather than the 160MB found in the original. Filling the role of an HSDPA capable mobile phone, a 5-megapixel digital camera, GPS, MP...
Good Feature packed, 5-megapixel camera, 3.5mm headphone jack, solid 2.8in display, TV-out...
Bad A little on the costly side, slightly bulky, no car mount for GPS use The Final Word The Nokia N95 8GB has taken most of the things we like about the N95 and carefully refined them. While some flaws remain, it is a handsomely crafted device packed with...
Bottom line The Nokia N95 8GB has taken most of the things we like about the N95 and carefully refined them. While some flaws remain, it is a handsomely crafted device packed with plenty of wonderful features.
80%
macworld.co.uk
Updated:
2016-11-15 01:57:35
With GPS, 3G and a 5-megapixel camera, the Nokia N95 ticks three important boxes that Apple overlooked with the iPhone. It’s no wonder then that this phone is often called the ‘iPhone killer’ and, in truth, it’s probably the only m...
Good Has the key features missing on the iPhone: 3G and GPS, digital camera produces great images, great build quality, decent interface...
Bad Poor syncing connectivity to Mac computers, no Mac software included, lacks a touch-screen, simply isn’t as much fun to use as an iPhone...
Bottom line As we mentioned in our iPhone review, the Nokia N95 is noticeably cheaper than the iPhone, and offers a wider range of technical features. One thing it lacks is the multi-touch interface that makes the iPhone such a joy to use; the N95 feels like ever...
80%
theregister.co.uk
Updated:
2016-11-15 01:57:35
Nokias N95 8GB: stacks more memory Unlike most upgrades, where cosmetic tweaks give a long-running model a new lease of life, there are real and significant differences with this Symbian S600-based smartphone. The extra 4GB of storage is the obvious...
Bottom line With the N95 8GB, Nokia has added significant improvements to an already feature-loaded multimedia mobile. The enhancements aren’t solely cosmetic - it’s not just an iPhone-challenging memory upgrade either. Nokia has refined the screen design...
95%
knowyourmobile.com
Updated:
2016-11-15 01:57:38
The Nokia N95 has already been hugely successful for Nokia, but the N95 8GB isnt simply a refresh with the upholstery refurbished and more memory installed. The increase in internal flash storage to 8GB is certainly the headline-grabbing upgrade for t...
Good Smooth video capture and playback, Excellent 5megapixel camera, HSDPA 3G connectivity, Improved GPS, Better battery life...
Bad No MicroSD card expansion, Bulky case, S60 OS still prone to freezes/slowdowns...
Bottom line An already impressive phone gets a great makeover. A geeks delight...
90%
3g.co.uk
Updated:
2016-11-15 01:57:38
Nokia N95 8GB Review by 3G.co.uk 3Gs 30 Second Comment Nokia upgrades its Nokia N95 model looking to make it an even smoother operator. So is this just a makeover or a serious upgrade ? Nokia N95 8GB Review on 13th December, 2007 We know the bus ana...
0%
stuff.tv
Updated:
2016-11-15 01:57:38
Video review: A harder, better, faster, stronger N95. Enough said...
Good Awesome memory capacity. Feature line-up still impressive. Stunning display. Improved processing performance...
Bad Expensive. Still a chunky monkey. No expandable memory option. No camera lens cap...
Bottom line A harder, better, faster, stronger N95. Enough said...
100%
recombu.com
Updated:
2016-11-15 01:57:40
A new and improved version of Nokia's wildly successful N95 smart phone that, as its name suggests, comes with 8GB of memory. Is this just a simple memory upgrade or is it a better phone?What we likeThe N95 8GB doesn't really do anything that the N95 d...
Bottom line The N95 8GB is a welcome update to the N95 and offers a more polished offering. There's plenty to like here, with a larger screen and improved battery life. Hardcore users who want to swap cards and expand the memory will be disappointed by the lack of...
80%
pocket-lint.com
Updated:
2016-11-15 01:57:40
The new N95 takes the original models jack-of-all-trades feature set and refines it even further answering some of the key criticisms. The result? Its still a jack-of-all-trades master of none handset, but just a lot better than before.>> Our score9/...
Good Bigger screen, 8GB of memory, better battery life...
Bad Not much...
Bottom line The new N95 takes the original models jack-of-all-trades feature set and refines it even further answering some of the key criticisms...
90%
alphr.com
Updated:
2016-11-15 01:57:40
Almost everything a mobile user could wish for, but there are serious problems to note before you buy. It isnt the traditional worker or consumer markets that Nokia is aiming the N95 at - its the Web 2.0 generation. Not only is it proficient online...
50%
letsgomobile.org/en
Updated:
2016-11-15 01:57:40
D uring the Photokina 2006 Nokia presented the N95. This caused a lot of commotion in the mobile phone camera world. Now the multimedia giant is also available in the Netherlands, and we have made the first test shots. Judging by its specifications, th...
88%
expertreviews.co.uk
Updated:
2016-11-15 01:57:40
Nokias flagship smartphone is truly a PC in your pocket. An incredibly powerful phone, but its very expensive and the battery life is terrible. The N95 is Nokias most powerful smartphone, and its absolutely packed with features. Theres a huge sc...
80%
EISA.eu
Updated:
2016-11-15 01:57:40
Within the Nokia N95s exceptionally ergonomic housing resides practically every feature one could imagine in a mobile device. The list includes GPS navigation system, Google Earth, 5 Megapixel camera with Carl Zeiss lens, MPEG4 video capture up to 30...
0%
alphr.com
Updated:
2016-11-15 01:57:40
The N95 offers virtually everything a mobile user could wish for. But there are some serious problems to bear in mind before you buy. What do you think of this video? Let us know by clicking here. The N95 is difficult to slot into a category, with its...
50%
pcauthority.com.au
Updated:
2016-11-15 01:57:40
There?s a thing in my pocket. But it?s not innuendo.?...
67%
techadvisor.co.uk
Updated:
2016-11-15 01:57:40
With GPS, Wi-Fi, music, video and a 5Mp camera, Nokias N95 iPhone killer does it all. Can one mobile phone succeed at everything? Weve had our doubts, but Nokias N95 mobile phone might yet sway us. The Nokia N95 is being touted as an alternative...
Bottom line We enjoyed using the Nokia N95. The Nokia N95 is the first phone weve seen in a while that does a great job at combining style with function. But the Nokia N95s hefty £549 price tag is off-putting. Melissa J Perenson Lowest online price:...
80%
Zdnet.com.au
Updated:
2016-11-15 01:57:40
See whats inside the Nokia N95 box The N95 is Nokias flagship mobile device so far in 2007 -- we say mobile device as Nokia shies away from labelling its N series "mobile phones". Youd be forgiven for asking the question, "What is the Nokia N95?" In...
Good Best in class camera and camcorder, 2D/3D GPS satellite navigation, WLAN, miniUSB, UPnP support, Unique slider design, Stereo speakers...
Bad Awful battery life, Sluggish when multitasking, Average LEDbased flash, Additional GPS charges (data and spoken navigation)...
Bottom line If you need an all-in-one communications, navigation and imaging device and dont mind charging it every night, Nokias N95 raises the bar in the mobile world.
83%
theregister.co.uk
Updated:
2016-11-15 01:57:40
Out of the box, charged up and in your hand, the N95 is a very nice size. The dimensions are 9.9 x 5.3 x 2.1cm, so its thicker than many a mobile, but unless youve been living with a particularly skinny model for a while, the N95 isnt going to fee...
Bottom line Its the gadget fans ultimate phone: it does absolutely everything and does it well. Its not as good as standalone devices, but at least it saves you carrying five bits of kit around. Nokia has produced a handset that doesnt compromise on size or f...
90%
pocket-lint.com
Updated:
2016-11-15 01:57:40
Is this all too much, or just the next logical step?...
Good Music player, 5 megapixel camera, GPS, Wi-Fi, 3G, HSDPA...
Bad Jack of all trades master of none...
Bottom line The Nokia N95 is a very nice if not muddled at times piece of kit, still bar the lack of a QWERTY keyboard this is still one of the best smartphones available today...
80%
techradar.com
Updated:
2016-11-15 01:57:40
If you want a phone that is good at everything, choosing a top-of-the-range Nokia S60 smartphone has always been a surefire bet. These are phones that tick all the boxes, continually win all the awards, and that allow you to get all the latest technolo...
Good Wi-Fi and 3G/HSDPA connectivity, Built-in GPS antenna and online mapping, 5-megapixel autofocus camera...
Bad No optical zoom , Full Sat Nav navigation costs extra, No typewriter-style keyboard...
Bottom line If you want a phone that is good at everything, choosing a top-of-the-range Nokia S60 smartphone has always been a surefire bet. These are phones that tick all the boxes, continually win all the awards, and that allow you to get all the latest technolo...
100%
shinyshiny.tv
Updated:
2016-11-15 01:57:40
Nokia is touting the N95 as a multimedia computer rather than a mere phone; that might be pushing it slightly, but its certainly a feature packed handset.
0%
goodgearguide.com.au
Updated:
2016-11-15 01:57:40
The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that prevent this from being a great smart phone.
Good Feature packed, 3.5mm headphone jack, 1GB microSD card included, 5 megapixel camera, good display, TV-out...
Bad Price, poor battery life, build quality, extra GPS costs and data usage, sluggish performance, no car mount for GPS use The Final Word The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that...
Bottom line The N95 packs in just about every feature under the sun. Most are welcome additions, but there are a few issues that prevent this from being a great smart phone.
70%
techdigest.tv
Updated:
2016-11-15 01:57:40
Nokia is touting the N95 as a multimedia computer, rather than just a simple old phone. While that might be pushing it slightly, its certainly a feature packed handset. It supports 3G, HSDPA, GPRS, GSM, Wi-Fi, Bluetooth and infrared - basically every...
80%
techdigest.tv
Updated:
2016-11-15 01:57:40
Ashley and Shiny Shinys Susi put the Nokia N95 through its paces. Nokia Came straight to this page? Visit www.TechDigest.tv for all the latest news. Posted by Alex Roumbas on April 20, 2007 in Mobile phones, Reviews | Permalink TrackBack TrackBack UR...
0%
stuff.tv
Updated:
2016-11-15 01:57:40
Video review: The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...
Good Sat-nav. Great camera. Every flavour of wireless known to man...
Bad Suspect build quality. Short battery life when using sat-nav...
Bottom line The world’s best smartphone, the N95 has the battery juice and multimedia firepower to take on the incoming iPhone...
100%
iMobile.com.au
Updated:
2016-11-15 01:57:41
Nokia’s N Series has always been pushed by the company as multimedia entertainment devices on the edge of technology. Starting with the camera-centric N90 and N93, Nokia has continued to push forward in trying to integrate as many features into phon...
85%
cgena.com
Updated:
2016-11-27 01:48:04
Greatest multimedia computer just got greater. So that watching videos, browsing the Internet or viewing maps is easy, it's all in the name. Nokia N95 8GB has finally landed on CgeNa's territory. Gaining the most publicity, we'll try to prove if its ta...
0%
Mobile88.com
Updated:
2016-11-27 01:48:04
Lets clear up some facts concerning the naming of the device. Why should it be Nokia N95 8Gb and not Nokia N95i or N96? The answer is quite simple, the magic sound of N95 is something very familiar to a consumer even faintly acquainted with the mobile...
0%