location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM f/ BP-1000s 1000mAh Li-Pol
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75020
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:50:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium Polymer (LiPo)
  • - 1000 mAh
  • - 3.6 V
  • - Black
Warranty: 3 Years warranty on function
Long product name Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo) :
The long product name of Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAM f/ BP-1000s 1000mAh Li-Pol
More>>>
Short summary description Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo):
This short summary of the Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo) data-sheet is auto-generated and uses the product title and the first six key specs.

Wentronic CAM f/ BP-1000s 1000mAh Li-Pol, 1000 mAh, 3.6 V, Lithium Polymer (LiPo)

Long summary description Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo):
This is an auto-generated long summary of Wentronic CAM f/ BP-1000s 1000mAh Li-Pol Lithium Polymer (LiPo) based on the first three specs of the first five spec groups.

Wentronic CAM f/ BP-1000s 1000mAh Li-Pol. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1000 mAh, Compatible products: Konica: Revio KD300Z SHARP AD-S30BT/-S31BT/-T50BT/-T51BT. Weight: 34 g

Brand Image Product code Product Stock Price from
Wentronic

Wentronic CAM f/ NB-4L 700mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75198 CAM f/ NB-4L 700mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ CGA-S003/VW-VBA05 530mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75109 CAM f/ CGA-S003/VW-VBA05 530mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ BLM-1/PS-BLM-1 1500mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75108 CAM f/ BLM-1/PS-BLM-1 1500mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ NP-E3 1650mAh NiMH Nickel-Metal Hydride (NiMH)
(show image)
75190 CAM f/ NP-E3 1650mAh NiMH 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ LI-30B 645mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75199 CAM f/ LI-30B 645mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic CAM f/ NP-30 FUJ 600mAh Li-Ion Lithium-Ion (Li-Ion)
(show image)
75023 CAM f/ NP-30 FUJ 600mAh Li-Ion 0.00
(excl. VAT)
0 (incl. VAT)