location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0U79EA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-4570S 2.9 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 32 GB SSD
  • - Intel® HD Graphics 4600
  • - Ethernet LAN
  • - Windows Embedded 8 Standard 64-bit
Warranty: 3-year limitedincluding 3 years of parts and labour. Terms and conditions vary by country.
Long product name HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S :
The long product name of HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4570S (6M Cache, 2.90 GHz), 4GB DDR3, 32GB SSD, Intel HD Graphics 4600, Gigabit Ethernet, WLAN 802.11a/b/g/n, Windows Embedded 8 Standard 64
More>>>
HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S:
The official description of HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s most powerful thin client is the full-featured solution to boost efficiency and performance. Get a responsive, smooth desktop experience from a superfast processor. Robust security options deliver superior data protection. Enable cost-effective, remote IT management – and simplify deployments – with the flexibility of a multi-protocol environment. Multiple monitors expand multitasking.

Fast or faster – your choice.

Propel performance with powerhouse processing. Work smoother and quicker, with two superfast CPUs to choose from - and brilliant, seamless graphics.

Count on powerful performance fast enough for the most demanding applications – the Intel® Core™ i5 processor delivers accelerated graphic rendering and multimedia.

When demanding applications need strong performance and a seamless multimedia experience choose the Intel® Pentium® processor.

Keep business classified.

Keep your business data safe – lock down sensitive information and meet compliance standards with robust encryption and security options, including fiber NIC, TPM, and Intel® vPro™ technology.

The versatility of virtual.

Give IT the advantage of flexibility with a multi-protocol environment. Simplify deployment and manageability – and enable a seamless desktop experience – with the versatility of client virtualization.

Improve network performance and the end-user experience with HP Velocity software.

Count on a seamless IT experience with the flexibility of a multi-protocol environment – Citrix, Microsoft, VMware or HP Remote Graphics Software.

Business productivity.

Outstanding multitasking efficiency. Enterprise-class monitor support of up to three Full HD monitors (1920 x 1200), or two 30-inch diagonal monitors (2560 x 1600).
Don’t stop with the thin client. Create a complete solution that’s supported by HP. Choose from a full suite of HP displays, accessories, and software.

Realize real savings while reducing operating expenses. From less downtime and fewer automatic updates to decreased hardware and operating costs – it adds up to a lower total cost of ownership.

Manageability.

Make it simple to consolidate configurations and speed up deployments with HP Easy Tools – the solution to get new locations up and running even faster.

Simplify remote device management – empower IT staff to make the most of their resources. Remotely control thousands of thin client devices to help reduce the need for hardware and software maintenance and upgrades.

Short summary description HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S:
This short summary of the HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S data-sheet is auto-generated and uses the product title and the first six key specs.

HP t820, 2.9 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4570S, 4 GB, DDR3-SDRAM

Long summary description HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S:
This is an auto-generated long summary of HP t820 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S based on the first three specs of the first five spec groups.

HP t820. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2.9 GHz
Processor family
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model
i5-4570S
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Storage drive interface
mSATA
Graphics
On-board graphics card model
Intel® HD Graphics 4600
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded 8 Standard
Operating system architecture
64-bit
Power
Power supply
135 W
Certificates
Country of origin
China
Weight & dimensions
Width
252 mm
Depth
254 mm
Height
66 mm
Weight
3.1 kg
Packaging content
Keyboard included
Yes