Lenovo logo

Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43863
Info modified on:
14 Mar 2024, 18:42:11
Long product name Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W:

Intel Xeon E5-2430 V2 (2.5GHz / 3 GHz, 6 Cores, 15MB L3 Cache, 1600MHz FSB), 1 x 8GB DDR3-1600 RDIMM, 4 x 3.5" HS SAS/SATA, RAID 500 Adapter, Slim DVD-RW, 2 x Gigabit Ethernet RJ-45, 1 x 550W Hot Swap, IMM basic, 1U

Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W:

Balanced Performance

What does balanced performance mean? It means the Lenovo ThinkServer RD340 is loaded with features and packaged in a slim, 1U design. Up to two Intel Xeon E5-2400 v2 Series processors give you outstanding performance. With reliability features such as hot-swap hard drives, integrated RAID, and redundant power and cooling, you get peace of mind that your data will stay safe and your system will stay up and running. This enterprise-class server has enough computing power for your infrastructure, collaboration, and line-of-business applications.

Built-In Value

When you think of value in the server space, you expect a rich set of features for a great price. That's what you get with the ThinkServer RD340. It sports a dual-socket design and Intel Xeon processors with up to 10 cores each — giving you a 25-percent boost in performance over previous generations. You'll also find generous memory and storage capacity with support for up to eight hot-swap hard drives. That's 16TB of total storage. You'll enjoy enterprise-tough performance with the right built-in features in a scalable, 1U power-efficient solution — at a budget-friendly price. Now that's built-in value.

Smart Power Management Technology

Let the Lenovo Smart Grid power management tool help you save on power. Monitor real-time power data based on parameters you define, and receive alerts based on custom power events. Smart Grid scales with you, and can manage up to 1,000 nodes. It provides sophisticated, policy-based, dynamic power-capping functionality to help you better manage power to changing server workloads. It's smart technology that pays you back. In addition to Smart Grid, a suite of ThinkServer lifecycle management tools are available for your use at no additional charge.

Short summary description Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo ThinkServer RD340, 2.5 GHz, E5-2430V2, 8 GB, DDR3-SDRAM, 550 W, Rack (1U)

Long summary description Lenovo ThinkServer RD340 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2430V2 2.5 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo ThinkServer RD340. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.5 GHz, Processor model: E5-2430V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.