location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2950A parallel cable White 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2950A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2950A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698047781 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2009
Product end of life date
Bullet Points HP C2950A parallel cable White 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Connector 1: IEEE 1284 a
  • - Connector 2: IEEE 1284 b
  • - White
Long product name HP C2950A parallel cable White 2 m :
The long product name of HP C2950A parallel cable White 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m, IEEE 1284 A-B
More>>>
HP C2950A parallel cable White 2 m:
The official description of HP C2950A parallel cable White 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- For consumers who need a reliable, high-speed, bidirectional connection between their parallel-port printer and PC, the HP IEEE 1284 A-B Printer cable is designed to deliver complex, graphic-rich documents to the printer with speed and accuracy.
- Designed, rigorously tested, and frequently monitored with HP printers for safe reliable performance.
- HP IEEE 1284 printer cables for reliable data transfer without lost or corrupted data.
- Bidirectional capability for full access to advanced printer features such as detailed error messaging.

Short summary description HP C2950A parallel cable White 2 m:
This short summary of the HP C2950A parallel cable White 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2950A, White, IEEE 1284 a, IEEE 1284 b, 2 m

Long summary description HP C2950A parallel cable White 2 m:
This is an auto-generated long summary of HP C2950A parallel cable White 2 m based on the first three specs of the first five spec groups.

HP C2950A. Product color: White, Connector 1: IEEE 1284 a, Connector 2: IEEE 1284 b

Features
Product color *
White
Connector 1
IEEE 1284 a
Features
Connector 2
IEEE 1284 b
Cable length
2 m
Country Distributor
United Kingdom 1 distributor(s)