location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4400 Dual Controller Enterprise Virtual Array w/Embedded Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG805C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962019931 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array :
The long product name of HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 4400 Dual Controller Enterprise Virtual Array with Embedded Switch
More>>>
Short summary description HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array:
This short summary of the HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch

Long summary description HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array:
This is an auto-generated long summary of HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array based on the first three specs of the first five spec groups.

HPE 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch

Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array
(show image)
BS194A StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400, 300GB disk array 2.4 TB
(show image)
BS195A EVA4400, 300GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 ST 600GB 10K disk array
(show image)
BS197A EVA4400 ST 600GB 10K 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated disk array
(show image)
BS196A StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 4400 Scalable NAS File Services for Windows disk array
(show image)
AN595B StorageWorks 4400 Scalable NAS File Services for Windows 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 4400 Scalable NAS File Services for Linux disk array
(show image)
AN596B StorageWorks 4400 Scalable NAS File Services for Linux 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array
(show image)
AG637B StorageWorks 4400 Dual Controller Enterprise Virtual Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA M6412 400GB 10K rpm Fibre Channel Hard Disk Drive disk array HP StorageWorks EVA M6412 400GB 10K rpm Fibre Channel Hard Disk Drive disk array
(show image)
AJ711A StorageWorks EVA M6412 400GB 10K rpm Fibre Channel Hard Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP M6412A Fibre Channel Drive Enclosure disk array HP M6412A Fibre Channel Drive Enclosure disk array
(show image)
AG638B M6412A Fibre Channel Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Factory Starter Kit disk array
(show image)
AJ697B StorageWorks EVA4400 450GB 10K FC Hard Disk Drive Factory Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)