location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS8140/93 soundbar speaker Black 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS8140/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS8140/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581408947
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS8140/93 soundbar speaker Black 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with Ambisound
  • - DVD playback
Long product name Philips HTS8140/93 soundbar speaker Black 5.1 channels :
The long product name of Philips HTS8140/93 soundbar speaker Black 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 DVD Playback, Dolby Digital, USB 2.0, HDMI, FM, NTSC, PAL, 100-240V, 50/60Hz
More>>>
Philips HTS8140/93 soundbar speaker Black 5.1 channels:
The official description of Philips HTS8140/93 soundbar speaker Black 5.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ambisound for 5.1 surround sound from fewer speakers
Ambisound technology produces truly embracing multi-channel surround sound from fewer speakers. It delivers an immersive 5.1 sound experience without the constraints of sitting position, room shape or size, and without the clutter of multiple speakers and cables. Through the combined effect of psychoacoustic phenomena, array processing and precisely angled driver positioning, Ambisound delivers more sound from fewer speakers.

SoundBar with integrated speakers, amplifiers and DVD player
The SoundBar is a complete all-in-one home theatre solution that delivers superb 5.1 surround sound for an immersive movie experience. With integrated speakers, amplifiers and DVD player, the SoundBar is all you need below your television. It lets you keep your living room the way you want it, yet delivers an amazing multi-channel sound experience - for movie moments shared with friends and family.

Dock your iPod for media playback with on-screen control
The docking station included with your home theatre system lets you play movies, music and photos from your iPod. What's more, you can control the iPod and browse through its contents on your TV screen - all with the home theatre system's remote. The dock brings portable entertainment into your home - with absolute convenience and ease of use.

Matches any flat TV with optimal fit for 42" TV or larger
The SoundBar lends an air of sophistication and grace to any living room. Though it is designed to fit a flat TV with a 42" screen or larger, it will also sit under any other flat TV like a companion - matching your whole interior and lifestyle.

Excellent sound quality with soft dome tweeters and DoubleBASS
Audio quality that is out-of-this-world is brought to you by DoubleBASS and soft dome tweeters. DoubleBASS captures low frequencies and recreates them in the audible range of the subwoofer, so you hear even the deepest bass tones. Soft dome tweeters reproduce clear high and mid-range frequencies that increase the audio clarity and widen the sound stage - so you hear everything, in all its purity.

HDMI 1080p upscales to high definition for sharper pictures
HDMI 1080p upscaling delivers images that are crystal clear. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p") eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

Faroudja DCDi for incredibly sharp high-quality video
Enjoy incredibly sharp, high-quality video on your progressive scan TV with Faroudja DCDi. The feature alleviates jagged edges that appear when standard interlaced video is viewed, especially with moving images, thus delivering natural-looking action scenes. Bring your viewing experience to the next level with clearer, smoother pictures

Touch screen controls for easy playback and volume control
Touch screen controls allow you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the front panel.

Hi-Speed USB 2.0 Link plays video/music from USB flash drives
The Universal Serial Bus or USB is a protocol standard that is conveniently used to link PCs, peripherals and consumer electronic equipment. Hi-Speed USB devices have a data transfer rate of up to 480 Mbps - up from the 12 Mbps of original USB devices. With Hi-Speed USB 2.0 Link, all you have to do is plug in your USB device, select the movie, music or photo and play away.

EasyLink controls all EasyLink products with a single remote
EasyLink lets you control multiple devices with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC-enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

FullSound™ to bring your MP3 music to life
Philips' innovative FullSound technology faithfully restores sonic details to compressed MP3 music, dramatically enriching and enhancing it, so you can experience CD music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor (DSP). The result is fuller bass with more depth and impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed MP3 music in true-to-life sound that will touch your soul and move your feet.

Short summary description Philips HTS8140/93 soundbar speaker Black 5.1 channels:
This short summary of the Philips HTS8140/93 soundbar speaker Black 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS8140/93, 5.1 channels, DTS, Dolby Digital, Dolby Pro Logic II, Classic, Game, Jazz, Active subwoofer, Wired, 35 - 200 Hz

Long summary description Philips HTS8140/93 soundbar speaker Black 5.1 channels:
This is an auto-generated long summary of Philips HTS8140/93 soundbar speaker Black 5.1 channels based on the first three specs of the first five spec groups.

Philips HTS8140/93. Audio output channels: 5.1 channels, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II, Equalizer modes: Classic, Game, Jazz. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wired, Subwoofer frequency range: 35 - 200 Hz. Product color: Black, Audio formats supported: MP3, WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.3 W. Width: 1047 mm, Depth: 154 mm, Height: 174 mm

Audio
Audio output channels *
5.1 channels
Audio decoders
DTS, Dolby Digital, Dolby Pro Logic II
Equalizer modes
Classic, Game, Jazz
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer connectivity
Wired
Subwoofer frequency range
35 - 200 Hz
Subwoofer impedance
4 Ω
Features
Product color *
Black
FM radio
Yes
Audio formats supported
MP3, WMA
Consumer Electronics Control (CEC)
EasyLink
Supported radio bands
AM, FM
Technical details
Image formats supported
JPEG
MP3 bit rates
32 - 256 Kbit/s
Set weight
8.9 kg
Set width
104.7 cm
Video compression formats
DivX, DivX Ultra, MPEG1, MPEG2, WMV9
Video formats supported
MPEG1, MPEG2
Main unit weight
8.9 kg
Ports & interfaces
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN
No
Number of HDMI outputs
1
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.3 W
Weight & dimensions
Width
1047 mm
Depth
154 mm
Height
174 mm
Weight
8.9 kg
Subwoofer width
32.2 cm
Subwoofer depth
32.2 cm
Subwoofer height
42.5 cm
Subwoofer weight
12.7 kg
Main unit dimensions (WxDxH)
1047 x 154 x 174 mm
Packaging data
Package width
1120 mm
Package depth
598 mm
Package height
388 mm
Package weight
30 kg
Packaging content
Cables included
AC, Audio (3.5mm), Composite, HDMI
Handheld remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AirPlay
No
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Optical disc player type
DVD player
Satellite speaker impedance
6 Ω
Subwoofer dimensions (WxDxH)
322 x 322 x 425 mm
Package dimensions (WxDxH)
1120 x 598 x 388 mm
Manual
Yes
Apple docking
Yes
Apple docking compatibility
iPod
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 02:07:43
Uk has collected 16 expert reviews for Philips HTS8140/93 soundbar speaker Black 5.1 channels and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
avreview.co.uk
Updated:
2014-09-11 02:07:43
Lets face it - setting up a full surround sound speaker system at home is a hassle, even for those us that actually have room for them. So soundbar speaker units appeared on the scene a few years ago, as an attempt to provide a much more convenient...
80%
T3.com
Updated:
2014-09-11 02:07:43
Raising the sound bar... This Philips HTS8140 isn’t just a speaker bar but an all-in-one home cinema system - tap a fingertip on the glass centrepiece and it glides across to reveal an upscaling DVD player. DVD pictures are surprisingly sharp, with im...
Good Solid surround performance Superb upscaled DVD pictures, iPod dock and USB input, Cool touch sensitive controls...
Bad Long, fat cable between sub and bar, Audio inputs on sub rather than bar...
Bottom line An all round winner of a better home cinema system...
100%
whathifi.com
Updated:
2014-09-11 02:07:43
This new system uses "psychoacoustic phenomena, array processing and precisely angled driver positioning" to produce a surround-sound field from a single array of speakers. But it's not terribly convincing. We're used to soundbars having a fairly wide...
Good More convenient than a sixspeaker system, very good upscaled DVD pictures, decent ability with movie soundtracks...
Bad Sound doesn't surround as well as a 'proper' speaker package, not agile enough for CDs, units are fairly large...
80%
smh.com.au
Updated:
2014-09-11 02:07:43
Philips HTS8140 SoundBar DVD Home Theatre Most people go for bigger units when buying a new TV but many dont consider upgrading their audio gear with a separate surround sound system, simply because theyre often too bulky and complicated. Philip...
80%
stuff.tv
Updated:
2014-09-11 02:07:43
Home cinema has come a long, long way from the wire-entangled, speaker-inundated days of yore. Nowadays one-box sound bar packages like this Philips HTS8140 – and others like the Samsung HT-X810R – deliver both crystal clear DVD pictures and l...
Good Looks natty. Fuss-free setup. Excellent picture and decent sound...
Bad Surround sound not real 5.1. Audio inputs on subwoofer...
Bottom line Not a true replacement for a 5.1 system, but a fine performer that offers spectacular, hassle-free home cinema...
100%
techradar.com
Updated:
2014-09-11 02:07:43
The Philips HTS8140 SoundBar is a seductive choice for anyone with a small apartment and an eye for style.It combines all of the speakers and electronics you need for a home cinema inside one package that can be mounted on the wall beneath your flatscre...
Good Clear picture, Very practical form factor, Genuine surround FX...
Bad Slightly disjointed bass channel, Sounds compressed in surround modes...
80%