- - Portable Cellular wireless network equipment
- - Wi-Fi
- - Black
3G Mobile Wi-Fi M5250
TP-LINK’s M5250 is at the forefront of wireless 3G sharing. Equipped with a built-in 3G modem, you can instantly establish your own Wi-Fi hotspot simply by inserting a 3G SIM card at the back of the device. With up to 21.6Mbps download and 5.76Mbps upload speeds, the M5250 is able to provide 3G wireless sharing to up to 10 users simultaneously. Its pocket-sized design and powerful 2000mAh internal battery make it an ideal travel companion, allowing users to work or play for hours on end.
Easy 3G sharing.
TP-LINK’s M5250 is at the forefront of wireless 3G sharing, combining the mobility of 3G broadband connections with the flexibility of 802.11n Wi-Fi - No other bulky devices required, simply insert a 3G SIM card to create a 3G Wi-Fi hotspot to share on the move, wherever 3G coverage is available.
Supports HSPA+ High Speed Mobile Wi-Fi.
Supporting HSPA+ 3G broadband connections with up to 21.6Mbps download and 5.76Mbps upload speeds*, the M5250 is able to deploy a 3G wireless connection to be shared with up to 10 users simultaneously, providing a fluid and enjoyable Internet surfing experience.
Actual speed may be limited by ISPs or operation conditions.
2000mAh Internal Battery – Made to Move.
With its powerful 2000mAh battery, the M5250 is able to operate for 7-10 hours in typical application or for 6-7 hours in bandwidth-heavy application at full capacity. Besides, the device can be flexibly recharged via a micro USB cable to a laptop, portable charger or includes adapter for endless hours of 3G sharing.
Typical application means one client continuously surfing Internet, receiving/sending e- mails, listening to music online, etc alternatively.
Bandwidth heavy application means one client continuously downloading large files or watching video online.
The service time may vary due to signal status.
Micro SD Card Storage.
The M5250 is equipped with a micro SD card slot that supports micro SD Cards with capacity up to 32GB, allowing users to insert an micro SD card and plug the device into a PC to use it as an external USB memory stick.
Cobblestone Design.
The M5250, informally named “Pebble” is modeled after a sea-eroded stone. Beyond its aesthetic appeal, the slightly rugged nature of the device’s exterior combined with its curved shape make it mold perfectly into the average palm.
TP-Link 3G Mobile Wi-Fi, Cellular wireless network equipment, Black, Portable, Power, Status, WLAN, Edge, GPRS, GSM, HSPA, HSPA+, UMTS, 850,900,1800,1900 MHz
TP-Link 3G Mobile Wi-Fi. Device type: Cellular wireless network equipment, Product color: Black, Market positioning: Portable. Data network: Edge, GPRS, GSM, HSPA, HSPA+, UMTS, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 900,2100 MHz. Security algorithms: SSID, WPA-PSK, WPA2-PSK. Certification: CE, FCC, RoHS. Width: 94 mm, Depth: 56.7 mm, Height: 19.8 mm