StarTech.com logo

StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251170
Info modified on:
06 Sept 2024, 14:33:23
Bullet Points StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black:
  • - Slim lightweight design
  • - Ultra-portable
  • - SuperSpeed USB 3.0 (5 Gbps)
  • - Supports High-Definition video resolutions up to 1920x1200/1080p
  • - USB-powered - No external power adapter required
  • - Supports Mirrored, Extended or Primary display configurations
  • - Supports display rotation
Warranty:
2 Years
Long product name StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB 3.0 to VGA Adapter, USB to VGA Monitor Converter for Windows, Slim (no support for macOS/ChromeOS/Linux)

StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black:

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Windows®

The USB32VGAES Slim USB 3.0 to VGA Adapter turns a USB 3.0 port into a VGA output port with 1920x1200/1080p video support. The adapter minimizes clutter with a slim design that seamlessly blends with your video cable - an ideal space-saving solution for multi-monitor applications on Ultrabook™; laptop, or desktop computers.

Functioning as an external graphics card, this USB to VGA adapter provides a convenient way to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

To save space while travelling, this ultra-portable USB to VGA adapter features a lightweight, small footprint design that fits easily in a laptop carrying bag.

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers smooth, high-definition content to your VGA display/projector. The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

The USB32VGAES is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

USB 3.0 port (Backwards compatible with USB 2.0)

The StarTech.com Advantage

Short summary description StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB32VGAES, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, VGA (D-Sub) output, 1920 x 1200 pixels

Long summary description StarTech.com USB32VGAES USB graphics adapter 1920 x 1200 pixels Black:

StarTech.com USB32VGAES. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product color: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 25 mm, Depth: 190 mm, Height: 12 mm. Package width: 171 mm, Package depth: 151 mm, Package height: 32 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.