location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CareMotion 825 A2+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
825 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437471605
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Heat pump
  • - Built-in display
  • - Delayed start timer
  • - Energy efficiency class: A++
  • - 235.5 kWh 69 dB
More>>>
Short summary description Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool CareMotion 825 A2+, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 1.5 m

Long summary description Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Whirlpool CareMotion 825 A2+ tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Whirlpool CareMotion 825 A2+. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Drying class: B, Cycle time: 164 min. Delay start (max): 12 h. Energy efficiency class: A++, Energy consumption: 1.97 kWh, Annual energy consumption: 235.5 kWh. Depth: 632 mm, Width: 596 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product color *
White
Control type *
Buttons, Rotary
Built-in display *
Yes
Cord length
1.5 m
Performance
Drum capacity *
8 kg
Drying class *
B
Cycle time *
164 min
Noise level *
69 dB
Ergonomics
Delayed start timer *
Yes
Delay start (max)
12 h
Power
Energy efficiency class *
A++
Power consumption (standby)
0.81 W
Power consumption (off)
0.11 W
Energy consumption *
1.97 kWh
Annual energy consumption *
235.5 kWh
Weight & dimensions
Width
596 mm
Depth *
632 mm
Height
845 mm
Weight
47 kg
Packaging data
Package width
640 mm
Package depth
666 mm
Package height
875 mm
Package weight
49 kg