location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800 Carbon Arte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G9M5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:11:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black :
The long product name of Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800 Carbon Arte - 2" OLED, 320 x 240, 3.2 megapixel, 4 GB, Bluetooth
More>>>
Short summary description Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black:
This short summary of the Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800 Carbon Arte, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 1000 mAh, Black

Long summary description Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black:
This is an auto-generated long summary of Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black based on the first three specs of the first five spec groups.

Nokia 8800 Carbon Arte. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 150 g. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:37:05
Uk has collected 14 expert reviews for Nokia 8800 Carbon Arte 5.08 cm (2") 150 g Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
3g.co.uk
Updated:
2013-11-20 18:36:37
If you’re in the market for a deluxe premium handset then the Carbon Arte is easily the most cost effective solution without sacrificing design and grade A build quality in the process. A classy phone all round. Type of phone:Mobile phoneStyle:can...
Good Expertly built, stylish design, fluid slider and internal memory hike.
Bad Still overpriced, with limited memory and only a slight feature upgrade.
80%
tracyandmatt.co.uk
Updated:
2013-11-20 18:36:37
The Nokia 8800 Carbon Arte certainly looks the part, it certainly feels the part, and a quick glance at the phones spec list it certainly seems to tick a number of boxes however as soon as the price tag is discovered the 8800 suddenly has a lot more to...
Bottom line Overall I feel that my conclusion would be very different if at this point I could tell you that the Nokia 8800 Carbon Arte comes with all the features and functions listed in the review and cost only £250 however I cant and for that reason you may b...
0%
trustedreviews.com
Updated:
2013-11-20 18:36:37
Nokia has got some front. The 8800 Carbon Arte is an S40-toting handset retailing at over a grand. Who, especially in these cash-strapped days, is going to spend more than a thousand quid on a SIM-free mobile phone? A year ago I drew a sharp intake of br...
60%
stuff.tv
Updated:
2014-04-02 03:08:36
At 150 grams heavy, this S40-fuelled Arte still cuts a reassuring heft in your Saville Row suit pocket, while the exquisitely fluid but springy slider action remains the best in the business. The vivid, battery-efficient OLED display is also dutifull...
Good Awesome build quality. Class-leading slider action. Certified eco-friendly. Internal memory boost...
Bad Expensive price tag. No major feature upgrades. Lack of expandable memory options...
Bottom line A wonderfully engineered phone that’s still too lacking in features to warrant the outlay...
60%