location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Coated Paper
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041384
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - A3 (297x420 mm)
  • - Finish type: Gloss
  • - 1000 sheets
  • - White
Long product name Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White :
The long product name of Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3 Color Laser Coated Paper. Quantity per pack: 1000 sheets.
More>>>
Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White:
The official description of Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A3 Color Laser Coated Paper



The EPSON Colour Laser Coated Paper maximises the high quality print performance of EPSONs AcuLaser C8500, (please note this media is only compatible with this printer). The white coated finish ensures a uniform toner distribution to optimise colour vibrancy, accuracy and sharpness and is ideal for producing colour reports, newsletters, posters and laser proofs.



Compatible Main Units:

AcuLaser C8600

AcuLaser C8500

AcuLaser C8500PS

AcuLaser C8500DT

AcuLaser C8500PSDT

Short summary description Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White:
This short summary of the Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S041384, Laser printing, A3 (297x420 mm), Gloss, 1000 sheets, White, 300 mm

Long summary description Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White:
This is an auto-generated long summary of Epson C13S041384 printing paper A3 (297x420 mm) Gloss 1000 sheets White based on the first three specs of the first five spec groups.

Epson C13S041384. Recommended usage: Laser printing, Paper size: A3 (297x420 mm), Finish type: Gloss. Package width: 300 mm, Package depth: 425 mm, Package height: 30 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 84 cm. Quantity per pallet: 144 pc(s), Country of origin: Japan, Quantity per pack: 1 pc(s)

Features
Recommended usage *
Laser printing
Paper size *
A3 (297x420 mm)
Finish type *
Gloss
Sheets per pack *
1000 sheets
Product color
White
Weight & dimensions
Package width
300 mm
Package depth
425 mm
Package height
30 mm
Package weight
3.21 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
84 cm
Pallet width
80 cm
Logistics data
Pallet length
120 cm
Pallet height
84 cm
Quantity per pallet (UK)
192 pc(s)
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
32 pc(s)
Master (outer) case width
315 mm
Master (outer) case length
440 mm
Master (outer) case height
140 mm
Master (outer) case weight
13.466 g
Quantity per master (outer) case
4 pc(s)
Other features
Quantity per pallet
144 pc(s)
Country of origin
Japan
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)