location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2447B002 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2447B002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2447B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999535272
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:18:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 2447B002 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 48000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Canon 2447B002 toner cartridge 1 pc(s) Original Black :
The long product name of Canon 2447B002 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GPR-26 Toner Cartridge, black
More>>>
Canon 2447B002 toner cartridge 1 pc(s) Original Black:
The official description of Canon 2447B002 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Toner Cartridge for IR6800/5800/6870/5870.

Short summary description Canon 2447B002 toner cartridge 1 pc(s) Original Black:
This short summary of the Canon 2447B002 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2447B002, 48000 pages, Black, 1 pc(s)

Long summary description Canon 2447B002 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Canon 2447B002 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon 2447B002. Black toner page yield: 48000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
IR6800/5800/6870/5870.
Quantity per pack *
1 pc(s)
Black toner page yield *
48000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Canon
OEM code
CEXV-24
Features
Product color
Black
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Color
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Canon 2448B002 toner cartridge 1 pc(s) Original Cyan Canon 2448B002 toner cartridge 1 pc(s) Original Cyan
(show image)
2448B002 2448B002 0.00
(excl. VAT)
0 (incl. VAT)
Canon 2450B002 toner cartridge 1 pc(s) Original Yellow Canon 2450B002 toner cartridge 1 pc(s) Original Yellow
(show image)
2450B002 2450B002 0.00
(excl. VAT)
0 (incl. VAT)
Canon C-EXV24 toner cartridge 1 pc(s) Original Magenta Canon C-EXV24 toner cartridge 1 pc(s) Original Magenta
(show image)
2449B002 C-EXV24 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)