location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch Pro2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHL011-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.14 cm (3.6") 480 x 800 pixels
  • - 0.528 GHz
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
Long product name HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver :
The long product name of HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Pro2 Qualcomm MSM 7201A 528 MHz 3.6"
More>>>
Short summary description HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver:
This short summary of the HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch Pro2, 9.14 cm (3.6"), 480 x 800 pixels, 0.528 GHz, Silver

Long summary description HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver:
This is an auto-generated long summary of HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver based on the first three specs of the first five spec groups.

HTC Touch Pro2. Display diagonal: 9.14 cm (3.6"), Display resolution: 480 x 800 pixels. Processor frequency: 0.528 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Silver. Weight: 187.5 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 12:34:07
Uk has collected 140 expert reviews for HTC Touch Pro2 9.14 cm (3.6") 1500 mAh Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 12:27:53
The Touch Pro 2 as a phone Like any decent professional phone, the Touch Pro 2 has a range of connectivity options, including Edge, 3G/3G+, Bluetooth and WiFi.Contact handling is improved thanks to HTC's interface. The information is detailed and well...
Good Excellent keyboard, Finish and tiltable screen, Generally rapid navigation, Powerful, Battery life...
Bad Heavy and large, Non standard audio jack, Can be slow and buggy when multitasking, Screen lacks detail...
80%
electricpig.co.uk
Updated:
2011-07-31 12:28:01
If the HTC Touch Pro2 looks familiar, it’s because that fold-out keyboard is decidedly similar to Nokia’s most recent handset, the N97. Don’t be fooled though, HTC’s finger-magnet isn’t nearly as well designed at the Big N’s. Thankfully, it has some ot...
Good Monster screen, speedy downloads, comfy keyboard...
Bad Poor battery life, sluggish software, awkward tilting screen...
Bottom line Too many rough edges to put it top of the Windows Mobile tree...
60%
3g.co.uk
Updated:
2011-07-31 12:28:14
this is the kind of easy-to-use Windows phone at which HTC excels, and Windows 6.5 brings some good new features. HTC Touch Pro2...
Good For HTC Touch Pro2, A full QWERTY keyboard, easy access to good email features with syncing to Microsoft Exchange, and a flipactivated speakerphone.
Bad for HTC Touch Pro2...
80%
itreviews.com
Updated:
2011-07-31 12:28:33
It'll cost you a pretty penny, and at this stage you may prefer to wait for Windows Mobile 6.5 to come along as it is due very soon. But that notwithstanding, the Touch Pro 2 is a top-end Windows Mobile device. HTC - Touch Pro 2 price Buy HTC Touch Pr...
0%
letsgomobile.org/en
Updated:
2011-07-31 12:28:43
W ith the arrival of a newer version of Windows Mobile, devices equipped with this software have now been renamed genuine Windows Phones. These so-called Windows Phones can be recognized by a Windows button below the screen. This hardware key will be i...
Bottom line T he HTC Touch Pro 2 smartphone is the flagship of the HTC series. This comprehensive mobile phone has a very broad functionality, for business and private use alike. The size and weight are a bit on the heavy side, but on the other hand; this enabl...
77%
v3.co.uk
Updated:
2011-07-31 12:30:42
Nokias highly anticipated N97 smartphone was finally released this month, having been pipped to the post by the similar Touch Pro 2 from HTC.If the idea of a large touch screen with a full slide out Qwerty keyboard and a kick-up display appeals to you...
0%
whatlaptop.techradar.com
Updated:
2011-07-31 12:30:47
The Touch Pro2 is HTC’s range-topping smartphone, following on from the impressive but slightly flawed Touch Pro. We’ve had one for the past few weeks now, and it’s turning out to be a really impressive handset.It features a larger screen than the ori...
0%
pocket-lint.com
Updated:
2011-07-31 12:31:06
HTC is more known of late for their phones running the Google mobile OS. What might be slipping from the public’s memory is their history of handsets running Windows Mobile. This latest handset is another one of their sequels, with the HTC Touch Diamon...
Good Large touch screen, slide-out keyboard, much improved UI...
Bad Awkwardly placed power button, could have had a higher megapixel camera, no 3.5mm jack...
Bottom line A good second generation model or successor to the original HTC Touch Pro, with decent improvements from the first with only some minor flawsKey specs3 megapixels, Bluetooth, GPRS, GPS, GSM, HSDPA, Li-ion battery, microSD, MP3 player, Touchscreen, Wi-F...
90%
T3.com
Updated:
2011-07-31 12:31:41
Its an all out smartphone war The iPhone 3GS isn’t the biggest or grandest of updates, but for us, it does enough to maintain Apple’s number one spot. We assume Apple has taken an “if it’s not broke, don’t fix it” approach. Gone, however, are the...
80%
itpro.co.uk
Updated:
2011-07-31 12:32:18
The HTC Touch Pro2 is a hefty device, but its impressive feature-set makes it a serious business phone for those put decent battery life and the ability to work on the move ahead of bulk...
83%
theregister.co.uk
Updated:
2011-07-31 12:32:31
We were expecting the HTC Touch Pro2 to emerge around the same time as its cousin the Diamond2 back in April, but it looks like the wait has done the Pro2 good. Not least of its charms is a new version of HTCs TouchFLO 3D interface, which further rele...
Bottom line The HTC Touch Pro2 is a top-notch business handset clearly aimed at high flyers, and not just because of the credit crunch defying price tag. Its a Qwerty keyboard packing smart phone, that youll be happy to compose more than just texts and the brie...
80%
techradar.com
Updated:
2011-07-31 12:32:39
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The HTC Touch Pro2 is the latest touchscreen marvel from HTC, a company thats currently bathing in the glory of a good run of fantastic handsets.The last couple of Windows Mobile device...
Good Great touchscreen, Smooth QWERTY keyboard, Conference call speaker system, Super interface...
Bad Heavy and bulky, Camera isnt great, Accelerometer doesnt work with all apps, Flimsy case, No FM radio...
80%
trustedreviews.com
Updated:
2011-07-31 12:32:49
Experience, it's a trait that is greatly under-appreciated in modern society. Today the obsession is with youth, vigour and vitality, the latest trends and high fashion. The HTC Touch Pro2 represents none of those things. What it does represent however is...
80%
gadgetshow.channel5.com
Updated:
2011-07-31 12:32:52
The HTC Touch Pro2 is a business blower with the power of a multimedia phone. There's a slide-out QWERTY keypad, HSDPA and a microSD slot for storage expansion squeezed inside, along with GPS to guide you when lost. Windows Mobile 6.1 sits pretty on to...
Good The Touch Pro2's 3.6-inch touchscreen is bigger and packs more pixels than an iPhone's. It's also a treat to use in portrait and landscape modes. The 3.2-megapixel camera, meanwhile, is more than good enough to take snaps of your boozy mates...
Bad The QWERTY keypad comes at a price: the HTC Touch Pro2 is massive. Seriously. If Windows Mobile freezes one too many times, you could easily use it as a brick in your home's foundations, it's that chunky. The slide-up screen meanwhile is more than...
Bottom line As Windows Mobile phones go, this is one of the best. It's mostly well built, with a top touchscreen installed. But Windows Mobile still has the same old kinks, kooks and complete crashes it always has. Unless you make conference calls like hot dinner...
60%
zdnet.co.uk
Updated:
2011-07-31 12:33:10
HTCs best smartphone yet features a tilting screen, a good QWERTY keyboard and a responsive touch interface. The high-resolution screen is also superb. Our only real concern is battery life.
Good HSPA, WiFi, Bluetooth and GPS, Excellent highresolution 3.6in. touchscreen, Tilting screen for ease of use on a desk, Excellent QWERTY keyboard...
Bad Relatively large and heavy, Moderate battery life, Lacklustre camera, MiniUSB headset connector...
Bottom line HTCs best smartphone yet features a tilting screen, a good QWERTY keyboard and a responsive touch interface. The high-resolution screen is also superb. Our only real concern is battery life...
83%
tracyandmatt.co.uk
Updated:
2011-07-31 12:33:32
Take an HTC Universal, TyTN II and the Diamond2 and lock them all in a room... The Touch Pro2 is the offspring that emerges.Please bear in mind that I am a self confessed Windows Mobile power user. Nothing annoys me more than an un-smart phone. I like...
0%
alphr.com
Updated:
2011-07-31 12:33:36
The time when phone manufacturers tried to outdo each other with impossibly small phones is long gone, but there's still a lot of currency in being able to boast a waif-like profile. HTC clearly hasn't been taking note: with its newest Windows Mobile p...
Bottom line The ultimate corporate smartphone, but it's just too big and beefy...
67%
techadvisor.co.uk
Updated:
2011-07-31 12:33:49
HTC has improved one of its newest smartphone models, the HTC Touch Pro2, with better software for the touchscreen and a tilt screen. The HTC Touch Pro2 is a 3G (third-generation) smartphone with a 3.6in touchscreen that uses a customised version of...
Bottom line With a better touchscreen and a tilt screen, the HTC Touch Pro2 is an improvement on its predecessor. Its fun to type on, has a solid audio setup and looks great. Dan Nystedt...
80%
pz10.com
Updated:
2011-07-31 12:33:58
Amid talk of Android and would-be heroes were about to revisit HTC on their hallowed PocketPC ground. Good things seem to come in pairs for the company while out-and-out upgrades are always good news for the user. With two jewels in the crown and two...
Bottom line Sequel is the buzz word yet again, and 2 is still more and better. But then, we cant help the nagging little feeling that it was a bit easier to say that about the Diamonds than it is with the Pros.The updated TouchFLO 3D, the utterly revamped exterio...
0%
fonehome.co.uk
Updated:
2011-09-14 20:08:26
If the HTC Touch Pro 2 shows anything, it’s that HTC has a bit of the Janus-syndrome about it (for those of you that don’t know Janus was a Roman deity with two heads). On the one face HTC gazes lovingly at its new Android range (we’re talking HTC Tatt...
Bottom line Overall then this is neither sexy nor fun. It’s heavy, thick and (thanks to Windows Mobile we suspect) often sluggish. That said it does have some business features that will appeal to office types. But that’s about it.LoveSturdy and easy-to-use keyboa...
60%
pcauthority.com.au
Updated:
2011-11-07 16:00:44
The time when phone manu-facturers tried to outdo each other with impossibly small phones is long gone, but theres still a lot of currency in being able to boast a waif-like profile. HTC clearly hasnt been taking note: with its newest Windows Mobile...
Bottom line The Touch Pro2 is the ultimate corporate smartphone in terms of features, but it’s just too big and beefy...
67%
Zdnet.com.au
Updated:
2011-11-07 16:00:49
Design HTC walks a fine line with the design of this update when compared to last years Touch Pro. The body of the Touch Pro2 is almost too large and too heavy, but its sleek metal design saves it from looking industrial or unattractive. The underside...
Good Super display, Excellent keyboard, Unique conference calling feature, Easytouse speakerphone...
Bad Infrequent reception bugs, Most expensive smartphone in town...
Bottom line Those who can afford the Touch Pro2 will be buying a feature-rich smartphone with a unique conference calling feature and a decent suite of business apps.
79%
gadgetguy.com.au
Updated:
2011-11-07 16:00:50
Home Competitions Buyer Guides Contact Us Home > Phones Search Phones HTC Touch Pro2 Scott Fitzgerald, June 30, 2009 HTC Touch Pro2 PreviewThe HTC Touch Pro2 is due for a mid-July release, on Telstra initially. The phone offers both touchscreen inte...
0%
goodgearguide.com.au
Updated:
2011-11-07 16:00:51
The successor to the Touch Pro, HTCs Touch Pro 2 offers a larger display and a new design that unfortunately makes it larger and heavier than its predecessor. The good news is that this is a faster and more intuitive smartphone to operate, it possesses better battery life and it has a gorgeous display. The HTC Touch Pro 2 is larger, heavier and bulkier than the original HTC Touch Pro. The main benefit of the increased size is the larger display — the extra real estate is occupied by an excelle...
Good Excellent keyboard, TouchFLO 3D interface, large and clear display, responsive touch screen, HSDPA, Wi-Fi, GPS, great speakerphone, integrated contacts screen...
Bad Large and chunky design, no flash on camera, no 3.5mm headphone jack...
Bottom line HTC’s Touch Pro 2 mobile phone is more responsive and easier to use than its predecessor, but the extra weight and bulk won’t be appreciated by all. A fantastic display, a well-designed keyboard and an excellent user interface may be enough to...
80%
techsmart.co.za
Updated:
2014-03-20 04:43:15
Navigating a Windows Mobile 6.1 touch-screen device is a bit like steering an oil tanker in choppy seas; it takes some time to get where you want to be. While the same is true of HTC’s Touch Pro2, its flagship “oil tanker”, the handset manufacturer has...
0%
cravingtech.com
Updated:
2014-03-20 04:43:16
The new HTC Touch Pro 2 released not long after the HTC Touch Diamond 2. It is the successor of HTC Touch Pro which is still quite popular despite of the sluggishness of the TouchFlo3D version in the phone. Now, you can buy HTC Touch Pro 2 almost every...
Bottom line The HTC Touch Pro 2 is a great phone and probably the best PocketPC phone I’ve had for years. The price is quite reasonable for the features that you are getting. The phone performs really well even when TouchFlo 3D is turned on (which reserves quite a...
0%
stuff.tv
Updated:
2014-03-20 04:43:16
While the current generation of super smartphones like the Apple iPhone 3G and Nokia N97 brilliantly blur the lines between work and play, HTC’s latest Windows Mobile device, the Touch Pro 2, is built for the boardroom.This powerhouse flies the flag fo...
Good Excellent build quality. Large stunning display. Spacious sliding QWERTY keyboard. Sturdy sliding mechanism and tilt hinge. Clear speakerphone for conference calling...
Bad Bulky and heavy. Sub standard camera. No 3.5mm headphone jack. Expensive...
Bottom line A hugely impressive business powerhouse and the finest Windows Mobile phone you can buy...
100%