location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis T92A20 Housing camera housing Aluminum White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T92A20 Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5015-202 show
Show alternative article codes used in the online market place
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 14:36:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis T92A20 Housing camera housing Aluminum White :
The long product name of Axis T92A20 Housing camera housing Aluminum White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T92A20 Housing, IP66, PoE
More>>>
Short summary description Axis T92A20 Housing camera housing Aluminum White:
This short summary of the Axis T92A20 Housing camera housing Aluminum White data-sheet is auto-generated and uses the product title and the first six key specs.

Axis T92A20 Housing, -20 - 50 °C, 514 x 176 x 160 mm, 3 kg, Aluminum, White

Long summary description Axis T92A20 Housing camera housing Aluminum White:
This is an auto-generated long summary of Axis T92A20 Housing camera housing Aluminum White based on the first three specs of the first five spec groups.

Axis T92A20 Housing. Dimensions (WxDxH): 514 x 176 x 160 mm, Weight: 3 kg. Material: Aluminum. Product color: White

Brand Image Product code Product Stock Price from
Axis

Axis 5015-001 camera housing ABS synthetics, Aluminum White
(show image)
5015-001 5015-001 0.00
(excl. VAT)
0 (incl. VAT)