Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Opteron 2.7 GHz
- - 12 GB 667 MHz DDR2-SDRAM
- - Rack (4U) 1500 W
Warranty:
3 year on site 9x5 NBD upgrade to 24x7 Same Business Day
Long product name IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W
:
System x3755, 2 x AMD Opteron 8384, 2.7GHz, 2MB L2 Cache, 12GB ECC, SAS, 1x1500W
The long product name of IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
System x3755, 2 x AMD Opteron 8384, 2.7GHz, 2MB L2 Cache, 12GB ECC, SAS, 1x1500W
More>>>
Short summary description IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W:
This short summary of the IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer System x3755, 2.7 GHz, 12 GB, DDR2-SDRAM, Serial Attached SCSI (SAS), 1500 W, Rack (4U)
Long summary description IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W:
This is an auto-generated long summary of IBM eServer System x3755 server Rack (4U) AMD Opteron 2.7 GHz 12 GB DDR2-SDRAM 1500 W based on the first three specs of the first five spec groups.
IBM eServer System x3755. Processor family: AMD Opteron, Processor frequency: 2.7 GHz. Internal memory: 12 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 1500 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)