HP logo

HP V 1810-8G v2 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77061
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime, advance replacement, next business day, phone support
Long product name HP V 1810-8G v2 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

HP 1810-8G v2 Switch

HP V 1810-8G v2 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

HP 1810 Switch Series devices are smart-managed, fixed-configuration Gigabit Ethernet and Fast Ethernet Layer 2 switches designed for small businesses looking for key features in an easy-to-administer solution. The series includes 8- and 24-port Gigabit Ethernet and Fast Ethernet models and a 48-port Gigabit Ethernet switch. Specific models include SFP ports for fiber connectivity. All models support flexible deployment options, including mounting on walls, under tables, or on desktops. Some models are fanless, making them ideal for office deployments. The 8-port Gigabit Ethernet model can optionally be powered by an upstream Power over Ethernet (PoE) switch. Customizable features include VLANs, Spanning Tree, and link aggregation trunking. The 8- and 24-port models include the latest energy-saving capabilities—Energy Efficient Ethernet (EEE) and idle-port power down—as well as Rapid Spanning Tree Protocol (RSTP) and DSCP QoS policies. All come with a lifetime warranty.

Connectivity

• Auto-MDI/MDIX: automatically adjusts for straight-through or crossover cables on all ports


Performance

• Half-/full-duplex auto-negotiating capability on every port: doubles the throughput of every port


Quality of Service (QoS)

• Traffic prioritization (IEEE 802.1p): allows real-time traffic classification witheight priority levels mapped to four queues


Layer 2 switching

• VLAN support and tagging: supports up to 64 port-based VLANs and dynamic configuration of IEEE 802.1Q VLAN tagging, providing security between workgroups


Resiliency and high availability

• IEEE 802.1D Spanning Tree Protocol (STP) and IEEE 802.1W Rapid Spanning Tree Protocol (RSTP): provides redundant links while preventing network loops; available only with v2 switch models


Security

• Secure Sockets Layer (SSL): encrypts all HTTP traffic, allowing secure access to the browser-based management GUI in the switch


Ease of use

• Locator LED (switch): allows users to set the locator LED on a specific switch to either turn on, blink, or turn off; simplifies troubleshooting by making it easy to locate a particular switch within a rack of similar switches

Short summary description HP V 1810-8G v2 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

HP V 1810-8G v2, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP V 1810-8G v2 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

HP V 1810-8G v2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.