Bullet Points Philips Viva Collection HD9220/26 multi cooker 1425 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1425 W Black
- - Delayed start timer
- - LED
Long product name Philips Viva Collection HD9220/26 multi cooker 1425 W Black
:
The long product name of Philips Viva Collection HD9220/26 multi cooker 1425 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1425W, 800g, 120V, 7.0kg, Black/Silver
More>>>
Philips Viva Collection HD9220/26 multi cooker 1425 W Black:
The official description of Philips Viva Collection HD9220/26 multi cooker 1425 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The healthy way to fry!
Get the taste you love without the guilt
With the Philips Airfryer, you can eat healthier without giving up the taste and texture of your favorite foods. Using its unique Rapid Air Technology, the Airfryer fries, bakes, roasts and grills with a tablespoon or less of oil making it a perfect solution for fast and healthy meals and snacks.
Healthy
- Rapid Air Technology circulates hot air with speed and precision for perfect results with a tablespoon or less of oil
- Unique design for delicious and low-oil cooking results
Tasty and Versatile
- With the Airfryer you can fry, bake, grill and roast
- Recipe booklet with more than 25 delicious recipes created exclusively for the Philips Airfryer Fast and Easy
- 30-minute timer with ready signal and auto shut-off
- Dishwasher safe parts for a quick and easy clean up
Short summary description Philips Viva Collection HD9220/26 multi cooker 1425 W Black:
This short summary of the Philips Viva Collection HD9220/26 multi cooker 1425 W Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Viva Collection HD9220/26, 1425 W, 0.5 h, Black, Plastic, LED, 120 V
Long summary description Philips Viva Collection HD9220/26 multi cooker 1425 W Black:
This is an auto-generated long summary of Philips Viva Collection HD9220/26 multi cooker 1425 W Black based on the first three specs of the first five spec groups.
Philips Viva Collection HD9220/26. Power: 1425 W, Delay start (max): 0.5 h. Product color: Black, Housing material: Plastic, Display type: LED. AC input voltage: 120 V, AC input frequency: 50 - 60 Hz, Cord length: 0.8 m. Width: 287 mm, Depth: 384 mm, Height: 315 mm