Casio logo

Casio fx-82MS calculator Pocket Scientific Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126293
Info modified on:
10 Jan 2024, 14:30:54
Long product name Casio fx-82MS calculator Pocket Scientific Black:

FX-82MS - 2line, 9 memory

Short summary description Casio fx-82MS calculator Pocket Scientific Black:

Casio fx-82MS, Pocket, Scientific, 12 digits, 2 lines, Battery, Black

Long summary description Casio fx-82MS calculator Pocket Scientific Black:

Casio fx-82MS. Form factor: Pocket, Type: Scientific. Digits: 12 digits, Display number of lines: 2 lines. Memory registers: 9. Power source: Battery. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.