location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68700 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849687006
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 13:10:23
The date of the most recent change of this product data-sheet in Icecat.
leaflet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, double-shielded LAN cable with RJ45 plugs for connecting network components
  • - CAT 6 internet cable suitable for 10 Gigabit Ethernet 10BASE-T, 100BASE-TX, 1000BASE-T, 10/100/1000/10000 Mbit/s
  • - S/FTP overall shield: aluminium foil shield for individual wire pairs (PiMF) and aluminium braid shield for the cable sheath
  • - High-quality copper conductor (CU) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Bend protection and a sturdy jacket effectively protect the network cable from breakage
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Ethernet cable is CAT 6 tested and suitable for Power over Ethernet (PoE, PoE+)
Long product name Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP) :
The long product name of Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Patch Cable S/FTP (PiMF), Black, 5m
More>>>
Short summary description Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP):
This short summary of the Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 68700, 5 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Black

Long summary description Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 68700 networking cable Black 5 m Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 68700. Cable length: 5 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 72572 networking cable Gray 0.25 m Cat6 U/UTP (UTP)
(show image)
72572 72572 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 92454 networking cable Green 0.15 m Cat6 S/FTP (S-STP)
(show image)
92454 CAT 6 Patch Cable S/FTP (PiMF), green 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93670 networking cable Gray 1.5 m Cat6 U/UTP (UTP)
(show image)
93670 93670 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 92462 networking cable White 0.15 m Cat6 S/FTP (S-STP)
(show image)
92462 92462 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93433 networking cable Magenta 0.5 m Cat6 S/FTP (S-STP)
(show image)
93433 CAT 6 Patch Cable S/FTP (PiMF), magenta, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)