location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m USB 2.0 A - B m/m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83376
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619833764
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A
  • - USB B
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Long product name DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black :
The long product name of DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable EASY-USB 2.0 Type-A male angled left / right > USB 2.0 Type-B male 3 m
More>>>
Short summary description DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black:
This short summary of the DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 3m USB 2.0 A - B m/m, 3 m, USB A, USB B, USB 2.0, Male/Male, Black

Long summary description DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black:
This is an auto-generated long summary of DeLOCK 3m USB 2.0 A - B m/m USB cable USB A USB B Black based on the first three specs of the first five spec groups.

DeLOCK 3m USB 2.0 A - B m/m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Connector contacts plating: Gold, Product color: Black

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK USB 2.0 5m USB cable USB A Micro-USB B Black
(show image)
83385 USB 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 2m USB cable USB A Black
(show image)
83371 EASY-USB 2.0-A - USB 2.0-A, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)