HP logo

HP Officejet Pro X551dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50411
Info modified on:
30 May 2023, 12:06:22
Warranty:
1 year
Long product name HP Officejet Pro X551dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

Officejet Pro X551dw, 792MHz, 512MB, 2400x1200DPI, 70ppm, USB 2.0, Wi-Fi, Fast Ethernet, 17.1kg, black

HP Officejet Pro X551dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

Boost workgroup efficiency with this high productivity, next generation wireless printer. Print professional-quality colour at up to twice the speed and half the cost per page of colour lasers using HP PageWide Technology.

Ideal for small to medium-size business work teams that need professional-quality, low cost per page printing at breakthrough speed, with the flexibility of wireless/mobile connectivity, touchscreen access and web-based printer management.

Print at up to twice the speed and half the cost of lasers.
Produce quality prints with Original HP inks and save up to 50% on printing costs versus colour lasers.

Print at up to twice the speed of lasers with the same HP PageWide Technology used in top-end digital presses.

Certified by Guinness World Records as the world's fastest desktop printer.

Get more done with productivity-enhancing features including new General Office mode and duplex printing.

Give workgroups the power to do more with this easy-to-manage printer.
Access print tools and tasks quickly and easily via the inituitive control panel and large colour touchscreen.

Control settings and monitor status remotely with industry-leading management tools like HP Web Jetadmin.

Stay productive – print up to 9200 pages per cartridge and load up to 1050 sheets at once with the optional paper tray.

Choose HP for reliable workgroup printing – designed for high volumes of up to 4,200 pages a month.

Connect, print and stay productive – at the office or on the go.
Add this high performance printer to your wired or wireless corporate network for enhanced workgroup efficiency.

Share the performance across workgroup members using notebooks, tablets and mobile devices – even with no network or router.

Enjoy the flexibility of being able to print from smartphones or tablets from virtually anywhere with HP ePrint.

Walk up and print files directly from your thumb drive using the easy-access USB port.

Conserve resources without sacrificing performance.
Control your costs – ENERGY STAR qualified device uses up to 50% less energy than colour lasers.

Save up to 50% on paper with automatic two-sided printing, and maintain efficiency at breakthrough speeds.

Conserve resources, using Original HP pigment inks that require less packaging than toner cartridges.

Reduce your impact – easily recycle your Original HP ink cartridges for free through HP Planet Partners.

Short summary description HP Officejet Pro X551dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

HP Officejet Pro X551dw, Color, 2400 x 1200 DPI, 4, A4, 75000 pages per month, 42 ppm

Long summary description HP Officejet Pro X551dw inkjet printer Color 2400 x 1200 DPI A4 Wi-Fi:

HP Officejet Pro X551dw. Color, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Duplex printing. Display: LCD. Network ready. Wi-Fi. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.