Goobay logo

Goobay USB 3.0 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11025
Info modified on:
07 Mar 2024, 15:34:52
Long product name Goobay USB 3.0 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Blue:

USB 3.0 Extension 3 m high speed extension for a type-A USB plug

Short summary description Goobay USB 3.0 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Blue:

Goobay USB 3.0, 3 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Blue

Long summary description Goobay USB 3.0 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Blue:

Goobay USB 3.0. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Connector contacts plating: Gold, Product color: Blue, Magnetically shielded

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.