Leitz logo

Leitz WOW Mini 10 sheets Pink, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40986
Info modified on:
18 Oct 2020, 10:32:37
Long product name Leitz WOW Mini 10 sheets Pink, White:

WOW Mini 10 sheets

Leitz WOW Mini 10 sheets Pink, White:

Metal mini stapler in fashionable colours for everyday use. Small and compact. Patented Direct Impact Technology ensures perfect stapling. For use in the office and on the move.

- Staples up to 10 sheets of paper (80 gsm)
- Stapler in handy ergonomic shape for office and home use
- 180° opening enables nailing function
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
- Leitz Power Performance P2 staples, No.10, staples pack included
- Handy, integrated staple remover
- 10 year guarantee when using Leitz staples
- Compact size, ideal for use on the move

Short summary description Leitz WOW Mini 10 sheets Pink, White:

Leitz WOW Mini 10 sheets, 10 sheets, Pink, White, Metal, 100 g, 43 x 98 x 29 mm

Long summary description Leitz WOW Mini 10 sheets Pink, White:

Leitz WOW Mini 10 sheets. Stapling capacity: 10 sheets, Product color: Pink, White, Material: Metal. Weight: 100 g, Dimensions (WxDxH): 43 x 98 x 29 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.