location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P50t-A-10R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPMGE-006003EN show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 12:04:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminum, Black
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - Touchscreen 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 3.50 h
  • - Windows 8 64-bit
Warranty: 1 year
Long product name Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black :
The long product name of Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Intel Core i7-4700MQ 2.40 GHz, Intel HD Graphics 4600, 1 TB HDD, 8 GB DDR3L RAM, USB 2.0, USB 3.0, HDMI, Wi-Fi, Bluetooth 4.0 + LE, Wireless LAN, DTS Studio Sound,
More>>>
Short summary description Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black:
This short summary of the Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P50t-A-10R, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black:
This is an auto-generated long summary of Toshiba Satellite P50t-A-10R Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8 Aluminum, Black based on the first three specs of the first five spec groups.

Toshiba Satellite P50t-A-10R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product color: Aluminum, Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:24:05
Uk has collected 39 expert reviews for Toshiba Satellite P50t-A-10R and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-17 03:24:05
Toshiba aims to impress with a 4K laptop On the surface the Toshiba Satellite P50t looks like a fairly standard 15.6-inch laptop. It has a large keyboard with a number pad, all the connections you could possibly need and does its best to remain thin and l...
Bottom line My overriding feeling for the Toshiba Satellite P50t is cautious optimism. The screen looks very promising and the design is nice without being spectacular. If the price is right then Toshiba could be onto a winner, but the price will be key. Next, rea...
0%
expertreviews.co.uk
Updated:
2014-05-17 03:24:05
The Toshiba Satellite P50t-10U is an attractive laptop with a quad-core 2.4GHz Intel Core i7-4700MQ processor that can Turbo Boost up to 3.4GHz when there’s enough thermal headroom, and a huge 16GB of memory. The Core i7-4700MQ is a powerful processor tha...
Bottom line A powerful laptop with great battery life, but its dim display and sub-par image quality disappoint...
60%
techadvisor.co.uk
Updated:
2014-05-17 03:24:05
The Toshiba Satellite P50T (A-125) laptop weighs in at a full 2.6Kg, which is above average even for a 15.6-inch model with a built-in optical drive, so you probably won't be carrying it around in your backpack very often. However, it does include pretty...
Bottom line It's a shame that the P50T is let down by its ageing hard drive, as this hinders performance of its otherwise powerful Haswell processor and nVidia graphics card. However, it's still an attractive multimedia laptop that will earn its keep for watching vid...
70%
trustedreviews.com
Updated:
2014-05-17 03:24:05
What is the Toshiba Satellite P50t-A-10U? We recently looked at the HP Envy Touchsmart 15 : a powerful £1,000 laptop let down by an unimpressive screen and an iffy keyboard, but otherwise a solid performer and good value. Well, the Toshiba Satellite P50t-...
Good Impressive specifications and game performance, Excellent sound output, Built in DVD drive, Good quality keyboard...
Bad Unimpressive screen, Lack of SSD makes it feel less responsive than it should, Poor battery life...
Bottom line Impressive specifications and decent value, but a 5,400rpm hard drive and disappointing screen hold this laptop back from greatness...
70%
goodgearguide.com.au
Updated:
2014-05-17 03:24:05
There's no denying that Toshiba's Satellite P50t is a classy looking machine. It has clean lines and an elegant finish, and these are among the key indicators that this laptop isn't cheap. But the way it looks is just one part of the equation for this lap...
Good Stylish, Well featured, Useful for gaming...
Bad Lots of pre-installed software, Screen is very reflective, Configuration didn't perform as expected in our tests...
Bottom line Toshiba's Satellite P50t is a 15.6in touchscreen laptop aimed at those of you who want a home computer for entertainment purposes. It has good features and it looks nice, but its screen is too glossy and it didn't perform as expected in our benchmarks...
60%
trustedreviews.com
Updated:
2014-06-05 04:03:04
What is the Toshiba Satellite P50T-B-10K? The Satellite name on this Toshiba means it's a work laptop, but the P50T-B-10K is a stylish system that's designed for those who want a productive portable to look impressive as well as burn through demanding cre...
Good Highresolution, highquality screen, Core i7 processor, Discrete AMD Radeon GPU, Great speakers, Smart design and reasonable build quality...
Bad Inconsistent processor performance, Screen hampered by scaling issues, Uninspiring aesthetics, Poor battery life, Thick and heavy...
Bottom line The Toshiba's high-quality screen is hampered by familiar Windows scaling issues and, in most other departments, this system is mediocre – and that's not good enough to catch up to superb rivals like the Apple MacBook Pro and Dell XPS 15.Not convinced by...
60%
goodgearguide.com.au
Updated:
2014-06-06 06:15:36
The Toshiba Satellite P50T-B00R (PSPNVA-00R00N) is a 15.6in laptop that puts you right in the thick of the latest technology. Not only is it a fully decked-out desktop replacement computer, it's a computer that ships with a 4K (ultra-high definition) scre...
Good 4K screen, Fast Core i7 CPU, Good builtin features...
Bad Touchscreen is reflective, Keys have a very smooth finish, Storage a little slow...
Bottom line Toshiba's Satellite P50t is among the first laptops on the market to make use of a 4K screen, and it's pitched at early adopters of technology, as well as those of you who need to work with 4K video files. It's a good unit overall, though it does have dra...
75%
itpro.co.uk
Updated:
2014-10-25 05:36:08
After watching our Ghostbusters Blu-ray in all its HD glory on Toshiba's stunning 4K screen, we can confirm multimedia professionals are going to love this laptop. Recognising the inclusion of an Ultra High Definition (UHD) panel makes this a niche produ...
Good Outstanding 4K display; Strong performance; Competitive price...
Bad Heavy; Poor battery life; Many Windows apps require updates for 4K display...
Bottom line The 4K display makes the P50T a superb laptop for image and video editing professionals. Just make sure you've got a power socket nearby...
80%
gizmodo.com.au
Updated:
2015-06-04 13:27:59
Toshiba isn't the first company I usually think of when it comes to performance laptops. The Satellite series has consistently been a strong performer in terms of value for money, but you haven't always been able to rely on them for outright computing gru...
Bottom line The Toshiba Satellite P50t is a good all-rounder. It's not too expensive, but has some modern and powerful general purpose home and business specs — it's equally at home playing games (at non-native resolution, of course), doing a spot of delicate photo e...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-29 08:42:02
Machines are tools. My laptop, for example, is great for writing reviews, making spreadsheets, browsing the Internet and consuming multimedia content. After five PM, though, the coat comes off, the sleeves get rolled up and I shut down the MS Office suite...
Bottom line This will chew up and spit out any current game you can throw at it.REVIEWMachines are tools. My laptop, for example, is great for writing reviews, making spreadsheets, browsing the Internet and consuming multimedia content. After five PM, though, the coa...
0%
lowyat.net
Updated:
2016-12-29 08:42:02
Toshiba isn't usually associated with making high performance gaming notebooks. They don't make bad notebooks, it might just be that none of them are particularly shiny. Maybe the Satellite P50t can change that. It's definitely shiny, with all that alumin...
0%
maxit.com.my
Updated:
2016-12-29 08:42:02
More “desktop replacement” than “portable computer”, the Satellite P50t by Toshiba comes chock full of goodies, with a full-length keyboard and Full HD display. The notebook is neither as thick (nor as heavy) than the offerings of yore, with about the sam...
30%
hardwarezone.com.my
Updated:
2016-12-29 08:42:02
In the ever-evolving world of technology, traditional desktop and notebook PCs are increasingly being replaced by users who rely on their tablets and smartphones to get things done. As great as these devices are, their small size and limited processing po...
0%
Country Distributor
United Kingdom 1 distributor(s)