location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42WS50MW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42WS50MW-B
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels LED 700 cd/m²
  • - 12 ms
  • - Ethernet LAN
Long product name LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black :
The long product name of LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42" 1920 x 1080, 12 ms, 700 cd/m², VGA/DVI-D/HDMI, 13300g, Black
More>>>
Short summary description LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black:
This short summary of the LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 42WS50MW, Digital signage flat panel, 106.7 cm (42"), LED, 1920 x 1080 pixels

Long summary description LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG 42WS50MW Digital signage flat panel 106.7 cm (42") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 42WS50MW. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black

Display
Display diagonal *
106.7 cm (42")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
12 ms
Contrast ratio (typical)
1500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
2
DisplayPorts quantity *
1
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
RS-232 interface
Yes
RS-232C
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
HDCP
Yes
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
961.1 mm
Depth
31.9 mm
Height
554.4 mm
Weight
13.3 kg
Packaging data
Package width
1085 mm
Package depth
125 mm
Package height
740 mm
Package weight
16.5 kg
Packaging content
Handheld remote control
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
UL, CUL, CB scheme, TUV, FCC Class B, VCCI, C-tick, CE, KCC
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
RS-232 input ports
1
RS-232 output ports
1
AV input
Yes