NETGEAR logo

NETGEAR D6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95846
Info modified on:
11 Dec 2023, 16:01:54
Long product name NETGEAR D6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

2.4/5GHz, ADSL2+, WPA/WPA2-PSK, USB 2.0, Gigabit Ethernet, 654g, black

NETGEAR D6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

The Netgear D6200 WiFi Modem Router delivers next generation WiFi at 300+867 Mbps speeds. With a built-in ADSL2+ modem, it creates a high-speed Internet gateway with speeds up to 3x faster than 802.11n.

The D6200 with simultaneous dual band enables HD streaming and is ideal for larger homes with multiple devices. Advanced features include ReadySHARE Cloud, which allows for remote access to a USB hard drive.

Short summary description NETGEAR D6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR D6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK, WPS. Product color: Black. Certification: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.