location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/ DVD player BDP3490/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP3490/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581683221
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG
  • - Audio formats supported: AAC, MKA, MP3, WMA
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0
  • - Video upscaling
  • - 3D
  • - Ethernet LAN
Long product name Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black :
The long product name of Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BDP3490, Blu-ray 3D, Divx Plus HD, Dolby TrueHD, USB 2.0, RJ-45, HDMI, BD-Live, EasyLink, Wi-Fi Ready
More>>>
Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black:
The official description of Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See more
Smart TV to enjoy online services & access multimedia on TV
Blu-ray 3D Disc playback for a full HD 3D experience at home
DivX Plus HD Certified for high definition DivX playback
Hear more
Dolby Digital DTS2.0 for ultimate movie experience
Dolby TrueHD for high fidelity sound
Engage more
SimplyShare to connect & stream all entertainment wirelessly
Turn your Smartphone into a remote for Philips AV products
USB 2.0 plays video/music from USB flash/hard disk drive

Short summary description Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black:
This short summary of the Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series BDP3490/12, Full HD, 1080i, 1080p, 720p, 12-bit/148.5MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 80 dB, 80 dB

Long summary description Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of Philips 3000 series BDP3490/12 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Philips 3000 series BDP3490/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Video D/A Converter (DAC): 12-bit/148.5MHz. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Signal-to-Noise Ratio (SNR): 80 dB, Dynamic range (1kHz): 80 dB. Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG, Audio formats supported: AAC, MKA, MP3, WMA, Image formats supported: GIF, JPG. Playback disc formats: CD audio, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 12 W

Video
HD type
Full HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Deep color support
Yes
x.v.Color support
Yes
Video D/A Converter (DAC)
12-bit/148.5MHz
Audio
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0
Signal-to-Noise Ratio (SNR)
80 dB
Dynamic range (1kHz)
80 dB
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
AVI, DIVX, M2TS, MKV, MP4, MPEG, MPG
Audio formats supported
AAC, MKA, MP3, WMA
Image formats supported
GIF, JPG
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats *
CD audio, SVCD, VCD
Card reader integrated
No
Technical details
3D *
Yes
Product color
Black
Consumer Electronics Control (CEC)
EasyLink
DVD region code *
2
Blu-ray region code
B
Technical details
Firmware upgradeable
Yes
Progressive scan
Yes
Power
12 W
Video compression formats
DivX, H.264, MPEG1, MPEG2, MPEG4, Xvid
Number of HDMI outputs
1
HDMI
Yes
BD-Live
Yes
Network
Ethernet LAN *
Yes
Wi-Fi ready
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Power consumption (typical)
12 W
Power consumption (standby)
0.25 W
Weight & dimensions
Width
360 mm
Depth
219 mm
Height
42 mm
Weight
1.06 kg
Packaging data
Package width
415 mm
Package depth
87 mm
Package height
300 mm
Package weight
1.63 kg
Security
Parental control
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Quick start guide
Yes
Batteries included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:50:52
Uk has collected 2 expert reviews for Philips 3000 series Blu-ray Disc/ DVD player BDP3490/12 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12
Country Distributor
Deutschland 1 distributor(s)