location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL163LE6430CHN
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3340M 2.7 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 90 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver :
The long product name of DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude E6430 - Intel Core i5-3340M (3M Cache, 2.70 GHz), 4GB 1600MHz DDR3 SDRAM, 320GB SATA HDD, DVD+/‐RW, Intel HD Graphics 4000, 14" HD LED (1366 x 768), Gigabit Ethernet, 802.11n, Bluetooth 4.0, WWAN, HD Webcam, Windows 7 Professional 64-bit
More>>>
DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
The official description of DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover true go-anywhere productivity
Find the perfect balance between performance and mobility and enjoy amazing graphics capabilities with the Latitude E6430.

Agile performance
Unleash your productivity with a range of performance options, including solid-state drives, cutting-edge Intel® Core™ processors, optional 1GB discrete HD (high-definition) graphics and optional Intel® Rapid Start Technology™.

Versatile usage
Work comfortably with easy E-Family docking and the help of design features intended to simplify laptop usage and make your time in front of the screen as productive as possible, anywhere you work.

Effective collaboration
With a high-performance antenna and the latest wireless and mobile broadband connectivity options, including LTE mobile broadband, you don’t have to be inside an office to be at work.

Business-class control
Help protect your data and help your IT administrators stay in control. Through various available hardware and software components, Latitude is easy to manage and maintain over the course of its long lifecycle.

Confident security
Help safeguard your data with a complete array of available protections, including trusted platform module (TPM), Dell™ Data Protection | Access and Dell™ Data Protection│Encryption.

Efficient manageability
From deployment to ongoing maintenance and support, Latitude can help you simplify IT management with remote access, remote battery and BIOS management capability and optional Intel® vPro™ technology for efficient out-of-band management.

Long-term stability backed by proven service
Invest in a laptop that provides long-term stability through a carefully planned and executed evolutionary lifecycle and managed transitions.

Inspired design
Discover real-world durability and dependability in a laptop designed for the rigors of work on the move.

Long-lasting durability
Travel with confidence knowing that the Latitude™ E6430 is protected. From its Tri-metal™ chassis to its enhanced hard drive isolation, the E6430 is a capable partner.

The Right Fit
No matter which Latitude you choose, your organization benefits from seamless integration with other Latitude E-Family laptops, docking stations and accessories.

Environmentally conscious design
Latitude can help your organization meet its environmental goals with an energy-efficient design that’s brominated flame retardant (BFR) and PVC free.

Short summary description DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This short summary of the DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6430, Intel® Core™ i5, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E6430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 17:35:57
Uk has collected 5 expert reviews for DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%