location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 16117 power supply unit 600 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16117
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16117
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 16117 power supply unit 600 W Gray :
The long product name of Trust 16117 power supply unit 600 W Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600W PSU Big Fan
More>>>
Trust 16117 power supply unit 600 W Gray:
The official description of Trust 16117 power supply unit 600 W Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- 600 Watt power supply unit for your high-end PC
- Suitable for ATX (12V 2.0) systems using an Intel or AMD CPU
- Extra large 120 mm fan for optimal cooling with lower noise
- Noise level less than 34 db(A)
- Temperature controlled fan speed (fan only spins at high speed if needed)
- 24 pins mainboard power connector (detachable to 20 pins)
- 6-pin PCI Express VGA connector (meets high-end PCIe 150W requirement)
- 4 peripheral, 2 floppy drive and 4 S-ATA connectors
- Passive Power Factor Correction (PFC)
- 4-pin 12V connector

Short summary description Trust 16117 power supply unit 600 W Gray:
This short summary of the Trust 16117 power supply unit 600 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 16117, 600 W, 34 dB, Gray, 2.25 kg, 2.45 kg, 172 x 100 x 227 mm

Long summary description Trust 16117 power supply unit 600 W Gray:
This is an auto-generated long summary of Trust 16117 power supply unit 600 W Gray based on the first three specs of the first five spec groups.

Trust 16117. Total power: 600 W. Noise level: 34 dB. Product color: Gray. Weight: 2.25 kg. Package weight: 2.45 kg

Power
Total power *
600 W
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Noise level
34 dB
Design
Product color
Gray
Weight & dimensions
Weight
2.25 kg
Packaging data
Package weight
2.45 kg
Other features
Package dimensions (WxDxH)
172 x 100 x 227 mm
Minimum system requirements
Mains power connection. PC with ATX mainboard and ATX case. Power cord (not included). Mounting screws (not included).
Brand Image Product code Product Stock Price from
Trust EcoPlus PSU Big Fan power supply unit 420 W Gray Trust EcoPlus PSU Big Fan power supply unit 420 W Gray
(show image)
16589 EcoPlus PSU Big Fan 0.00
(excl. VAT)
0 (incl. VAT)
Trust EcoPlus power supply unit 520 W Gray Trust EcoPlus power supply unit 520 W Gray
(show image)
16590 EcoPlus 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16479 power supply unit 520 W Gray Trust 16479 power supply unit 520 W Gray
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16480 power supply unit 570 W Gray Trust 16480 power supply unit 570 W Gray
(show image)
16480 16480 0.00
(excl. VAT)
0 (incl. VAT)