location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2J94AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2J94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111302007 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2015
Product end of life date
Bullet Points HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K4000 3 GB GDDR5
  • - 3840 x 2160 pixels 192 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.3
  • - 51 W
Long product name HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5 :
The long product name of HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro K4000, 3GB GDDR5, DL-DVI, 2xDP, OpenGL 4.3, CUDA 5
More>>>
HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5:
The official description of HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


The NVIDIA Quadro K4000 graphics board is a single slot PCI Express add-in card based on the new NVIDIA Kepler architecture graphics processing unit (GPU). The Quadro K4000 graphics board is the perfect choice for medium-to-large complexity designs and models in professional CAD, M&E and visualization applications. This card provides impressive performance capabilties in a single slot design.




Features


• Comprehensive ISV certifications for professional environments.




• Ultra-efficient 80W maximum power provides industry leading performance/watt results.




• 3 GB of blazing GDDR5 memory.

Short summary description HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5:
This short summary of the HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2J94AA, Quadro K4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5:
This is an auto-generated long summary of HP C2J94AA graphics card NVIDIA Quadro K4000 3 GB GDDR5 based on the first three specs of the first five spec groups.

HP C2J94AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K4000. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
768
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K4000
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
3 GB
Graphics card memory type *
GDDR5
Memory bus *
192 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.3
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Power
Power consumption (typical) *
51 W
Weight & dimensions
Length
241.3 mm
Height
111 mm
Other features
Graphics card interface
Jeden slot s plnou výškou
Country Distributor
Polska 1 distributor(s)