location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX518
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J6X77.33L
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DLP 2800 ANSI lumens
  • - Lamp 4500 h
  • - XGA (1024x768) 4:3 13000:1
  • - Screen size compatibility: 939.8 - 7620 mm (37 - 300") Number of colors: 1.073 billion colors
  • - Focus: Auto
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 245 W
More>>>
Short summary description BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX518, 2800 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 939.8 - 7620 mm (37 - 300")

Long summary description BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

BenQ MX518. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6500 h. Focus: Auto, Focal length range: 21.95 - 24.18 mm, Aperture range (F-F): 2.51 - 2.69. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
939.8 - 7620 mm (37 - 300")
Projector brightness *
2800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6500 h
Lamp power
190 W
Lens system
Focus *
Auto
Focal length range
21.95 - 24.18 mm
Aperture range (F-F)
2.51 - 2.69
Zoom ratio
1.1:1
Throw ratio
1.97 - 2.17:1
Offset
130%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
Ports & interfaces
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
On Screen Display (OSD)
Yes
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product color *
Black
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
245 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
302.8 mm
Depth
111.8 mm
Height
221.8 mm
Weight *
2.3 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 02:51:46
Uk has collected 4 expert reviews for BenQ MX518 data projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itproportal.com
Updated:
2013-08-05 02:51:46
As the middle-resolution model of three recently released budget BenQ DLP data projectors, the BenQ MX518 has much in common with the BenQ MS517 and BenQ MW519: Respectable brightness, a good price for the resolution, a data image quality suitable for typ...
Good Very portable, 3D ready, Long lamp life and power saving features...
Bad Some rainbow effect in video, Feeble audio, Lacks carrying case...
Bottom line All three of the new budget BenQ data projectors are capable of handling the demands of a classroom, providing multiple connection choices, solid data image quality, and good enough video for typical school (or business) use. They're 3D capable, with eco...
70%
gamesradar.com
Updated:
2019-12-08 14:02:04
As evidenced by our best gaming mouse roundup, modern mice are becoming increasingly complex and feature rich in an effort to distinguish themselves from an ever more crowded field. Whether it be in terms of technology, with powerful new sensors and micro...
Good High performance HERO sensor, Sleek, understated design, Fully programmable buttons and CPI settings...
Bad Slightly narrow for larger hands...
Bottom line The glorious return of one of the best gaming mice, the MX518 refresh is perfect as an entry point into high-end pointers but also a great fit for veterans...
90%