Philips logo

Philips CRP803 116.8 cm (46") Gray

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59098
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips CRP803 116.8 cm (46") Gray:

Stand for hanging up your television

Philips CRP803 116.8 cm (46") Gray:

Stand for hanging up your television
Check compatibility data
This wall stand allows you to attach your flat screen television to the wall. The stand is also appropriate to support the television in a standing position. For a comfortable viewing experience!

Ease of using Philips spare parts
- Renew your product with original Philips parts

Short summary description Philips CRP803 116.8 cm (46") Gray:

Philips CRP803, 15.2 cm (6"), 116.8 cm (46"), Gray

Long summary description Philips CRP803 116.8 cm (46") Gray:

Philips CRP803. Minimum screen size: 15.2 cm (6"), Maximum screen size: 116.8 cm (46"). Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.