Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.3 MP 30 fps
- - Built-in microphone
- - Interface: USB 2.0
- - Black, Silver
Long product name Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver
:
USB "Snake" Webcam
The long product name of Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB "Snake" Webcam
More>>>
Short summary description Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver:
This short summary of the Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus USB "Snake" Webcam, 1.3 MP, 30 fps, MPEG4, USB 2.0, Black, Silver, CMOS
Long summary description Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver:
This is an auto-generated long summary of Digitus USB "Snake" webcam 1.3 MP USB 2.0 Black, Silver based on the first three specs of the first five spec groups.
Digitus USB "Snake" Webcam. Megapixel: 1.3 MP, Maximum frame rate: 30 fps, Video formats supported: MPEG4. Interface: USB 2.0, Product color: Black, Silver, Sensor type: CMOS. Focus: auto, Camera focusing range: 80 mm, Compatible operating systems: Win XP / Vista