Nokia logo

Nokia 6220 Classic Plum 6months navigation benelux 5.59 cm (2.2") 900 mAh Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25897
Info modified on:
27 Feb 2024, 15:02:15
Long product name Nokia 6220 Classic Plum 6months navigation benelux 5.59 cm (2.2") 900 mAh Black:

Nokia 6220 Classic Plum 6months navigation benelux

Short summary description Nokia 6220 Classic Plum 6months navigation benelux 5.59 cm (2.2") 900 mAh Black:

Nokia 6220 Classic Plum 6months navigation benelux, 5.59 cm (2.2"), 240 x 320 pixels, Black

Long summary description Nokia 6220 Classic Plum 6months navigation benelux 5.59 cm (2.2") 900 mAh Black:

Nokia 6220 Classic Plum 6months navigation benelux. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product color: Black. Weight: 90 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.