location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts laptop riser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSNOTEBOOK300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441180
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:24:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transparent
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum notebook screen size compatibility: 55.9 cm (22")
  • - Maximum weight capacity: 15 kg
Warranty: 5 year
Long product name Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22") :
The long product name of Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Tiltable Transparent Laptop Stand (Clear Acrylic)
More>>>
Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22"):
The official description of Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts acrylic notebook riser, model NSNOTEBOOK300 is a tilt- and height adjustable notebook riser for notebooks up to 17" and 15 kilo. Stunning looks due to crystal clear acrylic material. The surface is polished for optimum appearance.

Change the viewing angle of your notebook in 4 steps from 12 to 25°. Width 34 cm, depth 27 cm and height from 14 to 20 cm in steps of 1.5 each. By using an ergonomic riser, neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

Short summary description Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22"):
This short summary of the Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NSNOTEBOOK300, Transparent, 25.4 cm (10"), 55.9 cm (22"), 15 kg, 0 - 25°, 209 mm

Long summary description Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22"):
This is an auto-generated long summary of Neomounts NSNOTEBOOK300 laptop stand Transparent 55.9 cm (22") based on the first three specs of the first five spec groups.

Neomounts NSNOTEBOOK300. Product color: Transparent, Minimum notebook screen size compatibility: 25.4 cm (10"), Maximum notebook screen size compatibility: 55.9 cm (22"). Tilt angle range: 0 - 25°. Height: 209 mm. Package width: 360 mm, Package depth: 130 mm, Package height: 260 mm. Master (outer) case width: 360 mm, Master (outer) case length: 130 mm, Master (outer) case height: 260 mm

Brand Image Product code Product Stock Price from
Neomounts NSLS100 laptop stand Notebook arm shelf Silver 55.9 cm (22") Neomounts NSLS100 laptop stand Notebook arm shelf Silver 55.9 cm (22")
(show image)
NSLS100 Neomounts foldable laptop stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)